EN
  • EN
  • DE

MAX6512UT125

Part No MAX6512UT125
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Thermostats - Solid State
Description REMOTE TEMPERATURE SWITCH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Thermostats - Solid State
Mfr Maxim Integrated
Package Bulk
Product Status Active
Trip Temperature Threshold Hot
Switching Temperature 125°C
Accuracy ±5°C
Current - Output (Max) 50mA
Output Type Open Drain
Output Active High
Output Function /OverTemp
Selectable Hysteresis Yes
Features Selectable Hysteresis
Voltage - Supply 3 V ~ 5.5 V
Current - Supply 400µA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Standard Package 148 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 213633-MAX6512UT125
Ultra Librarian 3D Model Ultra Librarian MAX6512UT125 CAD Model

Description

Maxim Integrated MAX6512UT125 Temperature Sensor

The Maxim Integrated MAX6512UT125 is a precision temperature sensor designed to provide accurate temperature monitoring with a minimalistic and easy-to-integrate SOT23 package. This high-quality sensor is specifically engineered to cater to a wide range of applications, including industrial systems, consumer electronics, and computer peripherals, where reliable temperature sensing is crucial for performance and safety.

Featuring a solid-state design, the MAX6512UT125 offers a robust solution for temperature measurement, operating over a wide temperature range from -40°C to +125°C. This wide operating range ensures that the sensor is versatile enough to be used in environments that experience extreme temperature variations.

The sensor outputs a voltage that is proportional to the temperature it measures, with a linear scale factor of 6.45mV/°C. The accuracy of the sensor is one of its key strengths, boasting a typical accuracy of ±1°C, which allows for precise temperature readings essential for maintaining system stability and performance.

One of the standout features of the MAX6512UT125 is its low power consumption, making it an ideal choice for portable and battery-powered applications where energy efficiency is paramount. Additionally, the sensor does not require any external calibration or signal conditioning, simplifying the design and reducing the overall component count.

Integration of the MAX6512UT125 into a system is straightforward, thanks to its three-pin SOT23 package. This compact form factor allows for space-saving designs without compromising on performance. The sensor's simplicity and ease of use are complemented by its robustness, as it is designed to operate reliably in harsh conditions, including high levels of electromagnetic interference (EMI) and radio frequency interference (RFI).

In summary, the Maxim Integrated MAX6512UT125 is a high-precision, low-power temperature sensor that offers reliable performance in a compact SOT23 package. Its ease of integration, accuracy, and robustness make it a top choice for a variety of temperature monitoring applications across multiple industries.

You May Also Be Interested in

National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Need more? Email Us
National Semiconductor (TI)
SolarMagic 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $1.8365
Microchip Technology
THERMOSTAT 25/55DEG ACT LO 8MSOP / Thermostat 25°C, 55°C Active Low 8-MSOP
Lowest to $2.7957
Microchip Technology
THERMOSTAT 25/45DEG ACT LO 8MSOP / Thermostat 25°C, 45°C Active Low 8-MSOP
Lowest to $14.5523
Microchip Technology
THERMOSTAT 65DEGC ACTV LOW 8MSOP / Thermostat 65°C Active Low 8-MSOP
Need more? Email Us
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.4698
Microchip Technology
THERMOSTAT 25/55DEG ACT LO 8MSOP / Thermostat 25°C, 55°C Active Low 8-MSOP
Lowest to $4.2435
Texas Instruments
DUAL TRIP TEMPERATURE SWITCH / Thermostat Programmable Active Low Open Drain
Lowest to $1.5045

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8258 $64.9548
14+ $8.8831 $124.3634
21+ $8.6059 $180.7239
28+ $8.3276 $233.1728
36+ $8.0504 $289.8144
49+ $7.2176 $353.6624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,510 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess