EN
  • EN
  • DE

MAX6501UKP115

Part No MAX6501UKP115
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Thermostats - Solid State
Description MICROPOWER TEMPERATURE SWITCH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Thermostats - Solid State
Mfr Maxim Integrated
Package Bulk
Product Status Active
Trip Temperature Threshold Hot
Switching Temperature 115°C
Accuracy ±6°C
Current - Output (Max) 20mA
Output Type Open Drain
Output Active Low
Output Function /OverTemp
Selectable Hysteresis Yes
Features Selectable Hysteresis
Voltage - Supply 2.7 V ~ 5.5 V
Current - Supply 30µA
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number MAX6501
Standard Package 666 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 631886-MAX6501UKP115
Ultra Librarian 3D Model Ultra Librarian MAX6501UKP115 CAD Model

Description

Maxim Integrated's MAX6501UKP115: Precision Temperature Switch

The MAX6501UKP115 is a highly precise and reliable temperature switch from Maxim Integrated, designed to provide robust thermal monitoring solutions in a compact package. This temperature switch is ideal for a wide range of applications, including industrial systems, consumer electronics, and computer peripherals, where maintaining optimal temperature is crucial for performance and longevity.

Featuring a preset temperature threshold of +115°C, the MAX6501UKP115 is engineered to respond quickly and accurately to over-temperature conditions. Once the temperature exceeds this threshold, the device activates its open-drain output, which can be used to trigger a cooling mechanism or to signal a microcontroller to take appropriate action. This proactive approach to temperature management helps prevent overheating and potential damage to sensitive components.

The compact SOT23 package of the MAX6501UKP115 makes it an excellent choice for space-constrained applications. Despite its small size, it does not compromise on performance. The device offers a low operating current of just 20µA, making it an energy-efficient solution for battery-powered devices. Moreover, its supply voltage range of 2.7V to 5.5V provides flexibility in various circuit designs.

Key features of the MAX6501UKP115 temperature switch include:

  • Preset temperature threshold: +115°C
  • Low power consumption: 20µA operating current
  • Wide supply voltage range: 2.7V to 5.5V
  • Compact SOT23 packaging
  • Open-drain output for easy interfacing
  • Fast response time for critical thermal events

With its factory-calibrated temperature set point, the MAX6501UKP115 eliminates the need for external components or adjustments, simplifying the design process and reducing time to market. Its accuracy and reliability make it a trusted component in thermal management systems, ensuring that devices operate within their safe temperature range.

In conclusion, Maxim Integrated's MAX6501UKP115 temperature switch is a high-quality, efficient, and space-saving solution for maintaining thermal stability in electronic devices. Its precise operation and straightforward integration make it a top choice for designers looking to enhance their product's safety and performance.

You May Also Be Interested in

Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Need more? Email Us
Texas Instruments
THERMOSTAT 145DEG ACT HI DIESALE / Thermostat 145°C Active High Open Drain Diesale
Need more? Email Us
Microchip Technology
THERMOSTAT 25/45DEG ACT LO 8MSOP / Thermostat 25°C, 45°C Active Low 8-MSOP
Lowest to $14.5523
Microchip Technology
THERMOSTAT PROG ACTIVE HIGH 8DIP / Thermostat Programmable Active High Push-Pull 8-PDIP
Need more? Email Us
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Need more? Email Us
TelCom Semiconductor, Inc
3V LOGIC OUTPUT TEMPERATURE SENSOR WITH PROGRAMMABLE HYSTERESIS
Need more? Email Us
Microchip Technology
THERMOSTAT 105DEG ACT LO SOT23-5 / Thermostat 105°C Active Low Open Drain SOT-23-5
Lowest to $1.2541
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $7.2107
Microchip Technology
THERMOSTAT PROG ACTIVE LOW 8DIP / Thermostat Programmable Active Low Push-Pull 8-PDIP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7653 $61.2240
185+ $0.6280 $116.1800
285+ $0.6084 $173.3940
395+ $0.5887 $232.5365
510+ $0.5692 $290.2920
680+ $0.5103 $347.0040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,730 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess