EN
  • EN
  • DE

MAX6512UT115+T

Part No MAX6512UT115+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705660-MAX6512UT115+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6512UT115+T CAD Model

Description

Maxim Integrated MAX6512UT115+T Temperature Sensor

The Maxim Integrated MAX6512UT115+T is a high-precision, low-power temperature sensor designed for a variety of applications where accurate temperature monitoring is crucial. This sensor is part of Maxim Integrated's renowned family of thermal management components, offering reliable performance in a compact, surface-mount SOT23-6 package.

Key Features

  • High Accuracy: The MAX6512UT115+T provides excellent temperature accuracy, ensuring precise temperature readings for critical applications.
  • Wide Temperature Range: This sensor operates over a broad temperature range, making it suitable for diverse environments and conditions.
  • Low Power Consumption: With its low power requirements, the MAX6512UT115+T is ideal for battery-powered devices and energy-sensitive applications.
  • Simple Interface: The device offers a straightforward, easy-to-use output that can be interfaced with microcontrollers and other digital systems without complex circuitry.
  • Small Footprint: The compact SOT23-6 package allows for easy integration into space-constrained designs without sacrificing performance or functionality.
  • Voltage Supply Range: It operates from a wide supply voltage range, providing flexibility in system power design.

Applications

The MAX6512UT115+T temperature sensor is versatile and can be used in various applications, including:

  • Portable and wearable technology
  • Data centers and server rooms
  • Industrial control systems
  • Medical devices
  • Automotive systems
  • Consumer electronics

Maxim Integrated's commitment to quality and reliability is evident in the MAX6512UT115+T, making it a preferred choice for engineers and designers looking for a dependable temperature sensing solution. Whether you are monitoring environmental conditions or ensuring the thermal stability of electronic components, the MAX6512UT115+T provides the accuracy and durability needed for your application.

For detailed specifications, application notes, and support documentation, visit the Maxim Integrated website or contact their customer support team for assistance in integrating the MAX6512UT115+T into your next project.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.2176
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Lowest to $115.3672

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8528 $62.8224
18+ $6.4426 $115.9668
28+ $6.2416 $174.7648
39+ $6.0407 $235.5873
50+ $5.8385 $291.9250
67+ $5.2356 $350.7852
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess