EN
  • EN
  • DE

MAX6510HAUT

Part No MAX6510HAUT
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Thermostats - Solid State
Description PROGRAMMABLE TEMPERATURE SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Thermostats - Solid State
Mfr Maxim Integrated
Package Bulk
Product Status Active
Trip Temperature Threshold Hot
Switching Temperature Programmable
Accuracy ±4.7°C
Current - Output (Max) 20mA
Output Type Open Drain
Output Active High, Active Low
Output Function OverTemp, /OverTemp
Selectable Hysteresis Yes
Features Selectable Trip Point
Voltage - Supply 2.7 V ~ 5.5 V
Current - Supply 47µA
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number MAX6510
Standard Package 190 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 631895-MAX6510HAUT
Ultra Librarian 3D Model Ultra Librarian MAX6510HAUT CAD Model

Description

Introducing the MAX6510HAUT Temperature Sensor from Maxim Integrated

The MAX6510HAUT is a precision temperature sensor crafted by the renowned semiconductor manufacturer Maxim Integrated. This high-quality component is engineered to provide accurate temperature readings, ensuring optimal performance in a variety of applications. The MAX6510HAUT is suitable for a wide range of industries, including automotive, industrial, medical, and consumer electronics.

Key Features

  • High Accuracy: The sensor offers excellent temperature measurement with a high degree of accuracy, making it reliable for critical applications where precise temperature monitoring is essential.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the MAX6510HAUT operates with minimal power consumption, preserving battery life in portable devices.
  • Wide Temperature Range: This sensor can measure temperatures from -40°C to +125°C, accommodating the needs of various environments and operational conditions.
  • Small Footprint: The compact SOT-23 package is space-efficient, making it an excellent choice for applications where board space is at a premium.
  • Simple Integration: With its straightforward three-pin configuration, the MAX6510HAUT can be easily integrated into existing designs without the need for complex circuitry.
  • Voltage Output: The sensor provides a linear voltage output that is proportional to temperature, facilitating easy interfacing with ADCs and microcontrollers.

Applications

The versatile nature of the MAX6510HAUT temperature sensor allows it to be used across various applications, such as:

  • Temperature monitoring systems in automotive design
  • Industrial equipment requiring thermal safeguards
  • Medical devices where patient safety depends on accurate temperature readings
  • Consumer electronics that require thermal management for longevity and safety

Maxim Integrated’s commitment to quality ensures that the MAX6510HAUT temperature sensor is a reliable and efficient choice for your temperature sensing needs. Its robust design and precision measurement capabilities make it an indispensable component for any application where temperature accuracy is paramount.

You May Also Be Interested in

Texas Instruments
THERMOSTAT PROG OPEN COL 8TSSOP
Lowest to $6.2728
Maxim Integrated
Low-Cost, +2.7V to +5.5V, Micropower Temperature Switches in SOT23 and TO-220
Lowest to $1.6320
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us
ON Semiconductor
THERMOSTAT PROG ACTIVE LOW 8TDFN / Thermostat Programmable Active Low Open Drain 8-TDFN
Lowest to $1.1234
Texas Instruments
THERMOSTAT PROG OPEN COL 8TSSOP
Lowest to $2.0064
Texas Instruments
THERMOSTAT PROG ACT LOW SOT23-5
Lowest to $0.5889
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $7.2107
Texas Instruments
LM26 SOT-23, +/-3C Accurate, Factory Preset Thermostat
Lowest to $5.7999
Analog Devices Inc.
THERMOSTAT PROG ACT HIGH 8SOIC
Lowest to $5.7122

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6821 $59.0062
53+ $2.2007 $116.6371
82+ $2.1319 $174.8158
112+ $2.0632 $231.0784
145+ $1.9944 $289.1880
194+ $1.7881 $346.8914
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,450 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess