EN
  • EN
  • DE

MAX6509HAUK-T

Part No MAX6509HAUK-T
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Thermostats - Solid State
Description IC TEMP SWITCH RES-PROG SOT23-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Trip Temperature Threshold Hot
Switching Temperature Programmable
Accuracy ±4.7°C
Current - Output (Max) 20mA
Output Type Open Drain
Output Active Low
Output Function /OverTemp
Selectable Hysteresis Yes
Features Selectable Trip Point
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 32μA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 120246-MAX6509HAUK-T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6509HAUK-T CAD Model

Description

Maxim Integrated MAX6509HAUK-T Temperature Switch

The MAX6509HAUK-T is a highly precise and reliable temperature switch from Maxim Integrated, designed to offer top-notch thermal monitoring solutions for a wide array of applications. This compact, low-power device is engineered to provide accurate temperature threshold detection, making it an ideal choice for system protection and thermal management in various electronic systems.

Key Features

  • Adjustable Temperature Threshold: The MAX6509HAUK-T allows users to set a specific temperature threshold according to their system requirements, ensuring precise control over the operating temperature.
  • Low Power Consumption: With its design focused on energy efficiency, this temperature switch consumes minimal power, making it suitable for battery-powered and portable devices.
  • High Accuracy: Maxim Integrated ensures that the MAX6509HAUK-T provides exceptional accuracy in temperature detection, which is critical for maintaining the integrity and performance of electronic systems.
  • Wide Operating Temperature Range: The device can operate over a broad temperature range, accommodating various environments and application conditions.
  • Compact SOT23 Package: The small footprint of the MAX6509HAUK-T in a 5-pin SOT23 package allows for easy integration into space-constrained designs without compromising functionality.

Applications

The MAX6509HAUK-T is versatile and can be used in multiple applications where temperature monitoring is vital. Some common applications include:

  • Computers and Servers
  • Telecommunications Equipment
  • Battery Management Systems
  • Industrial Controllers
  • Consumer Electronics

Reliability and Support

Maxim Integrated is known for its commitment to quality and reliability, and the MAX6509HAUK-T is no exception. It is built to meet high standards, ensuring that it performs consistently across different conditions and usage scenarios. Additionally, Maxim Integrated provides comprehensive technical support and documentation, making it easier for designers and engineers to integrate this temperature switch into their projects.

In summary, the MAX6509HAUK-T from Maxim Integrated is a sophisticated and versatile temperature switch that offers precise thermal monitoring, low power consumption, and a compact form factor, making it an excellent choice for a wide range of temperature-sensitive applications.

You May Also Be Interested in

Texas Instruments
LM26 SOT-23, +/-3C Accurate, Factory Preset Thermostat
Lowest to $5.7999
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $6.4680
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Need more? Email Us
Maxim Integrated
Low-Cost, 2.7V to 5.5V, Analog Temperature Sensor Switches in a SOT23
Need more? Email Us
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us
Maxim Integrated
THERMOSTAT 45DEGC ACT LO SOT23-5
Need more? Email Us
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.0979
ON Semiconductor
THERMOSTAT PROG ACTIVE LOW 8TDFN / Thermostat Programmable Active Low Open Drain 8-TDFN
Lowest to $1.1234
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.1060

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0230 $61.3800
125+ $0.9570 $119.6250
190+ $0.9240 $175.5600
270+ $0.8581 $231.6870
350+ $0.8251 $288.7850
440+ $0.7921 $348.5240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,555 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess