EN
  • EN
  • DE

MAX6508UT0A32-T

Part No MAX6508UT0A32-T
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Thermostats - Solid State
Description DUAL TRIP SOT TEMPERATURE SWITCH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Thermostats - Solid State
Mfr Maxim Integrated
Package Bulk
Product Status Active
Trip Temperature Threshold Hot
Switching Temperature Programmable
Accuracy ±5.5°C
Current - Output (Max) 20mA
Output Type Push-Pull
Output Active High, Active Low
Output Function OverTemp
Selectable Hysteresis Yes
Features Delta Select Inputs
Voltage - Supply 2.5 V ~ 5.5 V
Current - Supply 30µA
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 213623-MAX6508UT0A32-T
Ultra Librarian 3D Model Ultra Librarian MAX6508UT0A32-T CAD Model

Description

Maxim Integrated MAX6508UT0A32-T Temperature Switch

The Maxim Integrated MAX6508UT0A32-T is a high-precision, low-power temperature switch designed to provide reliable thermal monitoring in a variety of electronic applications. This compact and efficient component is ideal for space-constrained systems that require accurate temperature control and monitoring. Its small SOT23 package makes it perfect for integration into portable devices, industrial equipment, and other applications where size and power consumption are critical considerations.

The MAX6508 operates by comparing the ambient temperature to a predefined threshold set by an external resistor. When the temperature exceeds this threshold, the device triggers an output signal that can be used to activate a cooling system, send an alert, or initiate other temperature-dependent actions. This proactive approach to thermal management helps prevent overheating and ensures the longevity and reliability of electronic systems.

Key features of the MAX6508UT0A32-T include:

  • Factory-preset temperature threshold: The device comes with a preset temperature threshold, eliminating the need for external adjustments and simplifying the design process.
  • Low power consumption: With its energy-efficient design, the MAX6508 is an excellent choice for battery-powered applications where power conservation is paramount.
  • Wide operating voltage range: The device supports a broad range of supply voltages, making it versatile for use in various circuit configurations.
  • High temperature accuracy: The MAX6508 provides precise temperature monitoring, ensuring that systems operate within safe thermal limits.
  • Fast response time: The device quickly responds to temperature changes, allowing for timely corrective actions to be taken.

With its robust design and high accuracy, the Maxim Integrated MAX6508UT0A32-T temperature switch is an essential component for thermal management solutions. It offers a simple, reliable, and cost-effective way to integrate temperature control into your electronic designs, protecting your systems from the risks associated with excessive heat.

You May Also Be Interested in

National Semiconductor (TI)
SolarMagic 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $1.8365
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Need more? Email Us
Microchip Technology
THERMOSTAT 65DEGC ACTV LOW 8MSOP / Thermostat 65°C Active Low 8-MSOP
Need more? Email Us
Texas Instruments
DUAL TRIP TEMPERATURE SWITCH / Thermostat Programmable Active Low Open Drain
Lowest to $1.1143
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Need more? Email Us
Texas Instruments
THERMOSTAT 145DEG ACT HI DIESALE / Thermostat 145°C Active High Open Drain Diesale
Need more? Email Us
Texas Instruments
LM26 SOT-23, +/-3C Accurate, Factory Preset Thermostat
Lowest to $5.7999
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $7.2107
Microchip Technology
THERMOSTAT 55DEGC ACTV LOW 8MSOP / Thermostat 55°C Active Low 8-MSOP
Lowest to $3.4926

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4729 $59.3496
57+ $2.0293 $115.6701
89+ $1.9658 $174.9562
122+ $1.9023 $232.0806
158+ $1.8388 $290.5304
211+ $1.6482 $347.7702
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess