EN
  • EN
  • DE
  • IT

DELL MKRD4 - MICRO SD FLASH 16GB

Part No DELL MKRD4 - MICRO SD FLASH 16GB
Manufacturer Dell
Catalog Spare Parts
Description MICRO SD FLASH 16GB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1396769-DELL MKRD4 - MICRO SD FLASH 16GB
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL MKRD4 - MICRO SD FLASH 16GB CAD Model

Description

The DELL MKRD4 Micro SD Flash 16GB offers a compact, reliable storage solution, designed to meet the specific needs of Dell server environments. Like its counterpart, the DELL JPVHW, this Micro SD card is intended for use as a boot device, for logging purposes, or for storing essential utilities and software. With a 16GB capacity, it provides sufficient space for critical server functions, offering a simple, energy-efficient alternative to more traditional storage methods. Engineered to Dell's high-quality standards, the DELL MKRD4 ensures compatibility and reliability, bringing a seamless and straightforward solution to meet the storage needs of enterprise server infrastructures. Its micro SD form factor allows for easy installation and removal, representing a versatile, reliable option for server administrators seeking to optimize the performance and redundancy of their Dell server systems.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
FUJITSU S26361-F3325-R42 - DAT160 DDS-6 USB Streamer 5.25-inch (Rev. 2) (Hewlett Packard)
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu S26361-F3857-L800. Product type: Blank data tape, Media type: RDX, Compressed capacity: 3000 GB
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU HITGUD0N-BL-SV - Ultra Slimline DVD-ROM, 9.5 mm tray
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU SNPA3C40098548 - Power Backplane
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU FUJITSU-TAKEOUT - FUJITSU TAKEOUT
Need more? Email Us
Fujitsu Electronics America, Inc.
Eternus DX S2 2.5in 300GB SAS TRAY
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU NECAD-7270H-BL - Multi Format SATA DVD Writer Sony Optiarc AD-7270H-BL
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu S26361-F3857-L320
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU NECAD-7710H-BL - Multi Format Slimline DVD Writer NECAD-7710H-BL
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess