EN
  • EN
  • DE

MAX6504UKP005+

Part No MAX6504UKP005+
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Thermostats - Solid State
Description IC TEMP SWITCH SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Maxim Integrated
Packaging Cut Strip
Status Active
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1070417-MAX6504UKP005+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6504UKP005+ CAD Model

Description

Maxim Integrated MAX6504UKP005+ Temperature Switch

The Maxim Integrated MAX6504UKP005+ is a precision temperature switch designed to provide a reliable and efficient solution for thermal management in a wide range of applications. This compact, high-performance device is housed in a space-saving SOT23 package, making it an ideal choice for space-constrained designs.

The MAX6504UKP005+ operates with a supply voltage range of 2.7V to 5.5V, which makes it versatile for use in both battery-powered and line-powered systems. The device features a preset temperature threshold of +5°C, which is factory calibrated, ensuring high accuracy without the need for external components or user adjustments. This precision enables the temperature switch to maintain system stability and performance by providing over-temperature protection or temperature event signaling.

One of the key features of the MAX6504UKP005+ is its low power consumption. With a quiescent current of just 5.5µA (typical), it is particularly suitable for portable and battery-operated devices where power efficiency is critical. Additionally, this temperature switch offers a fast response time, which is essential for systems requiring immediate reaction to temperature changes.

The device's output is active-low and can be used to directly interface with a microcontroller or other logic circuitry. In the event of an over-temperature condition, the output will assert, allowing for quick system response such as fan activation, system shutdown, or an alert to the user. The output structure is open-drain, which provides the flexibility to wire OR multiple devices for more complex temperature monitoring scenarios.

The MAX6504UKP005+ is also characterized by its robustness, with built-in thermal hysteresis that prevents output chatter around the threshold temperature and ensures stable operation. This feature is particularly important in environments with fluctuating temperatures or systems with frequent thermal transients.

In summary, the Maxim Integrated MAX6504UKP005+ temperature switch offers a highly accurate, low-power, and easy-to-use solution for temperature monitoring and control, making it an excellent choice for designers looking to enhance their system's thermal reliability and protection.

You May Also Be Interested in

Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Need more? Email Us
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Need more? Email Us
Microchip Technology
THERMOSTAT 105DEG ACT LO SOT23-5 / Thermostat 105°C Active Low Open Drain SOT-23-5
Lowest to $1.2541
Microchip Technology
THERMOSTAT 35/55DEG ACT LO 8MSOP / Thermostat 35°C, 55°C Active Low 8-MSOP
Need more? Email Us
Microchip Technology
THERMOSTAT 35/55DEG ACT LO 8MSOP / Thermostat 35°C, 55°C Active Low 8-MSOP
Need more? Email Us
Microchip Technology
THERMOSTAT 25/45DEG ACT LO 8MSOP / Thermostat 25°C, 45°C Active Low 8-MSOP
Need more? Email Us
Microchip Technology
THERMOSTAT 25/55DEG ACT LO 8MSOP / Thermostat 25°C, 55°C Active Low 8-MSOP
Lowest to $2.7957
Microchip Technology
THERMOSTAT 25/55DEG ACT LO 8MSOP / Thermostat 25°C, 55°C Active Low 8-MSOP
Lowest to $4.2435
TelCom Semiconductor, Inc
3V LOGIC OUTPUT TEMPERATURE SENSOR WITH PROGRAMMABLE HYSTERESIS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess