EN
  • EN
  • DE

MAX6501UKP125+T

Part No MAX6501UKP125+T
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Thermostats - Solid State
Description IC TEMP SWITCH SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Trip Temperature Threshold Hot
Switching Temperature 125°C
Accuracy ±6°C
Current - Output (Max) 20mA
Output Type Open Drain
Output Active Low
Output Function /OverTemp
Selectable Hysteresis Yes
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 30μA
Temperature Range - Operating -55°C to 135°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 037639-MAX6501UKP125+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6501UKP125+T CAD Model

Description

Maxim Integrated MAX6501UKP125+T Temperature Switch

The MAX6501UKP125+T is a highly precise and reliable temperature switch from Maxim Integrated, designed to offer robust thermal monitoring solutions in a compact package. This product is an ideal choice for a wide range of applications, including industrial systems, consumer electronics, and automotive platforms that require temperature-based control or protection mechanisms.

Key Features

  • Accuracy: The MAX6501UKP125+T provides an impressive temperature threshold accuracy of ±1.5°C, ensuring precise temperature monitoring and control.
  • Operating Temperature Range: This temperature switch operates over a wide temperature range from -40°C to +125°C, making it suitable for various environments and applications.
  • Low Power Consumption: It is designed for efficiency, with a low operating current of just 5.5μA, which is ideal for battery-powered or energy-sensitive systems.
  • Output Type: The device features an open-drain output, which allows for simple interfacing with other components and systems.
  • Package: The MAX6501UKP125+T comes in a small SOT-23 package, which is highly beneficial for space-constrained applications.
  • Factory Preset Temperature: The temperature threshold is factory preset to 125°C, providing a ready-to-use solution without the need for external adjustments.

Applications

  • System Thermal Management
  • Overtemperature Protection
  • Industrial Equipment Monitoring
  • Consumer Electronics
  • Automotive Systems
  • Battery Management Systems

The MAX6501UKP125+T is a testament to Maxim Integrated's commitment to delivering high-quality, precision-engineered components. Its ease of integration, combined with its low power consumption, makes it an excellent choice for designers looking to incorporate reliable temperature monitoring into their systems. Whether it's to safeguard against overheating or to maintain optimal operating temperatures, this temperature switch stands as a compact, efficient, and precise solution.

With Maxim Integrated's reputation for quality and performance, the MAX6501UKP125+T temperature switch is sure to be a dependable part of any thermal management strategy.

You May Also Be Interested in

Microchip Technology
THERMOSTAT 65DEGC ACTV LOW 8MSOP / Thermostat 65°C Active Low 8-MSOP
Need more? Email Us
Microchip Technology
THERMOSTAT 35/55DEG ACT LO 8MSOP / Thermostat 35°C, 55°C Active Low 8-MSOP
Need more? Email Us
Microchip Technology
THERMOSTAT PROG ACTIVE LOW 8DIP / Thermostat Programmable Active Low Push-Pull 8-PDIP
Need more? Email Us
Microchip Technology
THERMOSTAT 105DEG ACT LO SOT23-5 / Thermostat 105°C Active Low Open Drain SOT-23-5
Lowest to $1.2541
Maxim Integrated
Low-Cost, +2.7V to +5.5V, Micropower Temperature Switches in SOT23 and TO-220
Lowest to $1.6320
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.4698
Texas Instruments
LM26 SOT-23, +/-3C Accurate, Factory Preset Thermostat
Lowest to $5.7999
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Need more? Email Us
Texas Instruments
DUAL TRIP TEMPERATURE SWITCH / Thermostat Programmable Active Low Open Drain
Lowest to $1.1143

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5212 $50.4240
49+ $2.0687 $101.3663
75+ $2.0040 $150.3000
104+ $1.9394 $201.6976
134+ $1.8747 $251.2098
179+ $1.6808 $300.8632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess