EN
  • EN
  • DE

MAX6501UKP085

Part No MAX6501UKP085
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Thermostats - Solid State
Description IC TEMP SWITCH SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Maxim Integrated
Packaging Cut Reel
Status Active
Trip Temperature Threshold Hot
Switching Temperature 85°C
Accuracy ±6°C
Current - Output (Max) 20mA
Output Type Open Drain
Output Active Low
Output Function /OverTemp
Selectable Hysteresis Yes
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 30μA
Temperature Range - Operating -55°C to 135°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 207500-MAX6501UKP085
Ultra Librarian 3D Model Ultra Librarian MAX6501UKP085 CAD Model

Description

Maxim Integrated MAX6501UKP085 Temperature Switch

The Maxim Integrated MAX6501UKP085 is a highly precise and reliable temperature switch designed to maintain optimal performance in a wide range of applications. This compact device comes in a small SOT23 package, making it suitable for space-constrained applications where maintaining accurate temperature control is critical.

With an operating temperature range of -40°C to +125°C, the MAX6501UKP085 can be used in various environments, from industrial to commercial settings. The temperature switch has a preset temperature threshold of 85°C, which is factory calibrated, ensuring high accuracy without the need for external adjustments.

One of the key features of the MAX6501UKP085 is its low power consumption, which makes it ideal for portable and battery-powered applications. The device operates with a supply voltage range of 2.7V to 5.5V, providing flexibility in system design and ensuring compatibility with a variety of power sources.

The MAX6501UKP085 offers a simple digital output that goes active when the temperature exceeds the threshold. The output type for this model is push-pull, which means it can be directly connected to a microcontroller or other logic circuitry without requiring external pull-up resistors. This simplifies the design and reduces component count, which is beneficial in cost-sensitive applications.

Additionally, the temperature switch features built-in hysteresis, which prevents output chatter around the switching threshold and ensures stable operation. This is particularly important in systems where temperature fluctuations are common, as it helps to avoid false triggering and ensures reliable switching behavior.

In summary, the Maxim Integrated MAX6501UKP085 is a versatile and efficient solution for temperature monitoring and control. Its high accuracy, low power consumption, and ease of integration make it an excellent choice for designers looking for a dependable temperature switch for their next project.

Key Features:

  • Factory preset temperature threshold: 85°C
  • Operating temperature range: -40°C to +125°C
  • Supply voltage range: 2.7V to 5.5V
  • Low power consumption
  • Push-pull output
  • Built-in hysteresis
  • Compact SOT23 package

You May Also Be Interested in

Microchip Technology
THERMOSTAT 25/55DEG ACT LO 8MSOP / Thermostat 25°C, 55°C Active Low 8-MSOP
Lowest to $4.2435
National Semiconductor (TI)
SolarMagic 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $1.8365
Microchip Technology
THERMOSTAT PROG ACTIVE HIGH 8DIP / Thermostat Programmable Active High Push-Pull 8-PDIP
Lowest to $1.6320
Microchip Technology
THERMOSTAT 35/55DEG ACT LO 8MSOP / Thermostat 35°C, 55°C Active Low 8-MSOP
Need more? Email Us
TelCom Semiconductor, Inc
3V LOGIC OUTPUT TEMPERATURE SENSOR WITH PROGRAMMABLE HYSTERESIS
Need more? Email Us
Maxim Integrated
Low-Cost, +2.7V to +5.5V, Micropower Temperature Switches in SOT23 and TO-220
Lowest to $1.6320
Texas Instruments
LM26 SOT-23, +/-3C Accurate, Factory Preset Thermostat
Lowest to $5.7999
Texas Instruments
THERMOSTAT 145DEG ACT HI DIESALE / Thermostat 145°C Active High Open Drain Diesale
Need more? Email Us
Microchip Technology
THERMOSTAT 45DEGC ACTV LOW 8MSOP / Thermostat 45°C Active Low 8-MSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7717 $60.9453
21+ $5.5562 $116.6802
33+ $5.3827 $177.6291
45+ $5.2091 $234.4095
58+ $5.0353 $292.0474
77+ $4.5144 $347.6088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,789 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess