EN
  • EN
  • DE

MAX6501EUKP125

Part No MAX6501EUKP125
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1075616-MAX6501EUKP125
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX6501EUKP125 CAD Model

Description

Maxim Integrated MAX6501EUKP125 Temperature Switch

The MAX6501EUKP125 is a high-precision temperature switch from Maxim Integrated, designed to provide reliable and accurate temperature monitoring and control for a variety of applications. This compact and efficient device is an ideal solution for systems that require temperature-based protection or regulation, such as industrial equipment, consumer electronics, and computer peripherals.

Key Features

  • Accurate Temperature Sensing: The MAX6501EUKP125 offers precise temperature detection with a factory-set threshold, ensuring consistent performance and reliability.
  • Low Power Consumption: Designed for energy-sensitive applications, this temperature switch operates with minimal power, making it suitable for battery-operated devices.
  • Compact SOT23 Packaging: The device comes in a small SOT23 package, which is perfect for space-constrained applications without compromising functionality.
  • Easy Integration: With no external components required, the MAX6501EUKP125 is easy to integrate into existing designs, simplifying the product development process.
  • Wide Operating Temperature Range: It can operate over a broad temperature range, making it versatile for use in various environments.

Applications

The MAX6501EUKP125 temperature switch is suitable for a wide range of applications, including but not limited to:

  • System Thermal Management
  • Fan Control
  • Overtemperature Protection
  • Portable Electronics
  • Industrial Controllers

Technical Specifications

The device features a preset temperature threshold of 125°C, which triggers the temperature switch to activate. It also provides a debounced CMOS-compatible output, which can be easily interfaced with microcontrollers and other digital circuits. The MAX6501EUKP125 operates from a supply voltage range of 2.7V to 5.5V, accommodating a variety of power sources.

Maxim Integrated's commitment to quality and performance is evident in the MAX6501EUKP125 temperature switch. Its robust design and precise functionality make it an essential component for managing temperatures in electronic systems, ensuring safety, efficiency, and optimal performance.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess