EN
  • EN
  • DE

P01N02LM

Part No P01N02LM
Manufacturer NIKO-SEM
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NIKO-SEM
Win Source Part Number 265131-P01N02LM
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P01N02LM CAD Model

Description

The P01N02LM is an N-Channel MOSFET from NIKO-SEM. This MOSFET is designed for various power switching and amplification applications. It offers efficient and reliable performance, making it suitable for use in a wide array of electronic devices.

Applications

  • DC-DC Converters: Used in voltage regulation and power conversion circuits.
  • Load Switching: Controls power to different loads in electronic systems.
  • Motor Control: Can be implemented in low-voltage motor control applications.
  • Power Amplifiers: Used in audio and other signal amplification circuits.

Features

  • N-Channel MOSFET: Provides efficient switching performance.
  • Low On-Resistance (RDS(on)): Minimizes power loss and heat generation.
  • Fast Switching Speed: Enables efficient operation in high-frequency applications.
  • Surface Mount Package: Facilitates easy assembly on printed circuit boards (PCBs).

Benefits

  • High Efficiency: Low RDS(on) reduces power dissipation, improving overall efficiency.
  • Reduced Heat Generation: Lower power losses translate to less heat, enhancing system reliability.
  • Simplified Circuit Design: N-channel configuration is commonly used and well-understood.
  • Compact Design: Surface mount package allows for miniaturization of electronic devices.

Additional Details

The P01N02LM MOSFET is characterized by its drain-source voltage (VDS), gate-source voltage (VGS), and continuous drain current (ID). It features a low gate threshold voltage (VGS(th)) for easy driving. The device’s fast switching speed is crucial for high-frequency power conversion applications. The thermal resistance ensures efficient heat dissipation, preventing overheating and maintaining optimal performance. The P01N02LM meets industry standards for environmental compliance, making it a reliable and eco-friendly choice for diverse electronic applications.

You May Also Be Interested in

NVIDIA
Need more? Email Us
NEC
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
NEC-TOKIN
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
Samsung
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess