EN
  • EN
  • DE

MAX6467XS46D3+T

Part No MAX6467XS46D3+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 4.625V 1.8V to 5V 4-Pin(3+Tab) SC-70 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
Maximum Operating Temperature 125 °C
Max Power Dissipation 245 mW
Max Reset Threshold Voltage 4.741 V
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Reset Threshold Voltage 4.509 V
Min Supply Voltage 1 V
Mount Surface Mount
Number of Pins 4
Number of Voltages Monitored 1
Operating Supply Current 7 µA
Overvoltage Threshold 4.741 V
Packaging Cut Tape
Radiation Hardening No
Reset Active Low
Reset Timeout 150 ms
RoHS Compliant
Threshold Voltage 4.625 V
Type Simple Reset/Power-On Reset
Undervoltage Threshold 4.509 V
Watchdog Timer No
Win Source Part Number 1075611-MAX6467XS46D3+T
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX6467XS46D3+T CAD Model

Description

Maxim Integrated MAX6467XS46D3+T Voltage Supervisors

The MAX6467XS46D3+T from Maxim Integrated is a microprocessor (µP) supervisory circuit designed to monitor power supplies in digital systems. It provides excellent circuit reliability and low cost by eliminating external components and adjustments when used in systems that require voltage monitoring. This highly compact device comes in a small, surface-mountable SOT-343 package, making it ideal for space-constrained applications.

This supervisory circuit is particularly well-suited for portable electronics, such as PDAs, laptops, and smartphones, where maintaining the correct operation voltage is crucial for data integrity and functionality. The MAX6467XS46D3+T ensures that the system's microprocessor is reset to a known state during power-up, power-down, or brown-out conditions. It features a factory-set reset threshold voltage of 4.63V, tailored for systems that operate at 5V power supply levels.

The device boasts a low supply current of only 1.2µA, which is beneficial for battery-powered applications as it helps to extend battery life. It also has a reset timeout period of 280ms (min), ensuring that the system has sufficient time to stabilize before the microprocessor starts operating after a reset event.

Key features of the MAX6467XS46D3+T include:

  • Factory-Set Reset Threshold Voltage: 4.63V
  • Low Supply Current: 1.2µA (typ)
  • Reset Timeout: 280ms (min)
  • Operating Temperature Range: -40°C to +125°C
  • Supply Voltage Range: 1.2V to 5.5V
  • Compact SOT-343 Package

For designers and engineers looking to integrate voltage supervision into their systems without the hassle of external adjustments, the MAX6467XS46D3+T offers a reliable, cost-effective solution. Its precision voltage monitoring capability, combined with the low power consumption and small footprint, makes it an excellent choice for a wide array of applications.

Overall, the Maxim Integrated MAX6467XS46D3+T is a robust component that provides essential protection for digital systems, ensuring that they operate within their intended voltage parameters, thus safeguarding system integrity and performance.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,640 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess