EN
  • EN
  • DE

TPA6011A4PWR

Part No TPA6011A4PWR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Audio
Manufacturer Texas Instruments
Win Source Part Number 219680-TPA6011A4PWR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA6011A4PWR CAD Model

Description

The TPA6011A4PWR is a high-fidelity audio power amplifier designed by Texas Instruments, renowned for their innovative semiconductor products. This particular audio amplifier is part of the TPA series and is tailored for consumer electronics applications that require premium sound quality and efficiency.

With a 3W mono output, the TPA6011A4PWR can drive speakers with ease, providing clear and powerful audio performance. It operates over a wide supply voltage range from 2.5V to 5.5V, making it versatile for various electronic devices, including portable speakers, LCD monitors, TVs, and other audio systems that necessitate a compact, yet robust audio amplification solution.

The TPA6011A4PWR comes in a TSSOP (Thin Shrink Small Outline Package) with PowerPAD™, which is designed for improved thermal performance and space-saving on the PCB. The device incorporates a thermal shutdown feature that protects it from overheating, and a depop circuit that minimizes noise when the amplifier is turned on or off.

This audio amplifier is also characterized by its low quiescent current, which enhances its efficiency and makes it an excellent choice for battery-powered applications. Moreover, the TPA6011A4PWR supports a differential input configuration, which helps in reducing external noise and interference, thus maintaining signal integrity.

The integration of features such as an adjustable gain setting, mute function, and a BTL (Bridge-Tied Load) output structure, allows the TPA6011A4PWR to offer a high level of customization and control over audio output, ensuring it can meet the specific requirements of various audio applications.

For designers and engineers looking to incorporate a reliable and high-quality audio amplifier into their next project, the TPA6011A4PWR from Texas Instruments offers an exceptional balance of performance, power efficiency, and advanced features in a compact footprint.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess