Maxim Integrated MAX6459UTA/V+T Voltage Monitor
The MAX6459UTA/V+T from Maxim Integrated is a high-quality, low-power voltage monitor designed to provide precise monitoring of power supplies in electronic systems. This compact and efficient component is ideal for applications that require reliable voltage threshold detection and power supply monitoring.
Key Features
- Voltage Monitoring Precision: The MAX6459UTA/V+T offers accurate monitoring with a factory-set threshold voltage, ensuring that your system operates within its intended voltage parameters.
- Low Power Consumption: This device is optimized for low-power operation, making it suitable for battery-operated and portable applications where power efficiency is crucial.
- Manual Reset Input: The inclusion of a manual reset input provides additional control, allowing users to manually trigger a reset when necessary.
- Compact SOT23 Package: Housed in a small SOT23 package, the MAX6459UTA/V+T saves valuable board space and is easy to integrate into a variety of design layouts.
- Wide Operating Temperature Range: It is designed to function across a broad temperature range, making it suitable for use in harsh environmental conditions.
Applications
The MAX6459UTA/V+T is versatile and can be used in numerous applications, including:
- Portable and battery-powered devices
- Computers and servers
- Embedded systems
- Industrial equipment
- Telecommunications infrastructure
Technical Specifications
- Package Type: SOT23-6
- Operating Voltage Range: 1.2V to 5.5V
- Threshold Voltage: Factory set
- Temperature Range: -40°C to +125°C
- Output Type: Open-drain or push-pull
In conclusion, the MAX6459UTA/V+T from Maxim Integrated is a reliable and precise voltage monitor that offers essential features for a wide range of electronic systems. Its low power consumption, compact size, and robust operation under varying temperatures make it an excellent choice for designers looking to enhance system stability and safety.