EN
  • EN
  • DE

MAX6457UKDOB+C3G

Part No MAX6457UKDOB+C3G
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705603-MAX6457UKDOB+C3G
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6457UKDOB+C3G CAD Model

Description

Introducing the MAX6457UKDOB+C3G Voltage Monitor from Maxim Integrated

The MAX6457UKDOB+C3G is a high-quality, precision voltage monitor designed by Maxim Integrated, a brand renowned for their innovative and reliable integrated circuits. This compact and efficient device is specifically engineered to keep your electronic systems safe by monitoring undervoltage conditions. It is an ideal solution for a variety of applications, including portable devices, computers, controllers, and other critical systems where voltage supervision is crucial.

The MAX6457UKDOB+C3G boasts a single voltage monitor with a factory-set threshold, ensuring accurate and consistent performance. Its small form factor, housed in a SOT23-5 package, makes it perfect for space-constrained applications. The device operates over a wide supply voltage range, accommodating various system requirements and providing versatility in its use.

Key Features:

  • Factory-Set Voltage Threshold: The voltage threshold is preset, eliminating the need for external resistors and simplifying the design process.
  • Low Power Consumption: With its ultra-low supply current, the MAX6457UKDOB+C3G is an energy-efficient solution, contributing to the extended battery life of portable devices.
  • Wide Operating Voltage Range: The device is designed to function within a broad voltage range, making it suitable for a variety of electronic systems.
  • Manual Reset Input: It includes a manual reset input, allowing for system resets at the user's discretion.
  • Robust Operating Temperature: The device can operate in a wide temperature range, ensuring reliability in diverse environmental conditions.
  • Immune to Short Voltage Transients: The built-in glitch immunity protects against false resets due to brief voltage dips, ensuring stable system performance.

The MAX6457UKDOB+C3G is also designed for easy integration into your system, with its industry-standard SOT23-5 package. The device's output is push-pull, which eliminates the need for an external pull-up resistor and further simplifies the design.

In summary, the MAX6457UKDOB+C3G from Maxim Integrated is a robust and reliable solution for voltage monitoring needs. Its precision, low power consumption, and ease of use make it an excellent choice for designers looking to enhance the safety and longevity of their electronic systems.

You May Also Be Interested in

Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2730 $59.0980
62+ $1.8653 $115.6486
96+ $1.8076 $173.5296
133+ $1.7487 $232.5771
171+ $1.6909 $289.1439
229+ $1.5154 $347.0266
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,640 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess