EN
  • EN
  • DE

MAX6457UKDOA

Part No MAX6457UKDOA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705602-MAX6457UKDOA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6457UKDOA CAD Model

Description

Maxim Integrated MAX6457UKDOA Voltage Monitor

The Maxim Integrated MAX6457UKDOA is a highly precise, low-power voltage monitor designed to ensure the reliability and stability of your electronic devices. This compact, single-component solution is ideal for monitoring the power-supply voltages and is essential for systems that require a high degree of operational integrity. With its small SOT23 package, the MAX6457UKDOA is perfect for space-constrained applications, offering a blend of performance and convenience that is hard to match.

One of the standout features of the MAX6457UKDOA is its low quiescent current, which makes it suitable for battery-powered and portable applications where power efficiency is critical. This voltage monitor operates over a wide voltage range, providing flexibility to work with various power supplies and battery chemistries. The device's factory-set voltage threshold ensures accurate monitoring without the need for external components, simplifying the design and reducing the bill of materials.

The MAX6457UKDOA boasts a ±1.5% voltage threshold accuracy over the entire operating temperature range of -40°C to +125°C. This precision ensures that your system can reliably detect under-voltage conditions, protecting sensitive electronic components from potential damage due to insufficient power. The integrated hysteresis feature further enhances the device's performance by preventing false triggering due to transient voltage fluctuations.

With its built-in supervisory functions, the MAX6457UKDOA can provide a reset signal to microcontrollers (MCUs), ensuring that the system starts in a known state after a brownout or power-up event. The device's active-low reset output remains asserted for a minimum reset timeout period after the monitored voltage exceeds the threshold, giving your system ample time to stabilize.

Overall, the Maxim Integrated MAX6457UKDOA is an excellent choice for designers looking for a reliable, high-accuracy voltage monitor. Its ease of integration, coupled with its robust feature set, makes it an indispensable component in applications ranging from industrial controls to consumer electronics, where consistent performance and long-term reliability are paramount.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC SUPERVISOR MPU 16-SOIC
Need more? Email Us
Maxim Integrated
Lowest to $21.5639
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $5.7357
Maxim Integrated
IC REG CTRLR BUCK 10UMAX
Lowest to $1.1633
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG BOOST PROG 125MA 8SOIC
Lowest to $6.1483

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess