EN
  • EN
  • DE

MAX6453UT31S+

Part No MAX6453UT31S+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor Adj 1 Active Low/Push-Pull 6-Pin SOT-23 / IC MPU SUPER 3.075V SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Cut Strip
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 3.075V, Adj
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-6
Win Source Part Number 786789-MAX6453UT31S+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6453
Introduction Date October 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX6453UT31S+ CAD Model

Description

The MAX6453UT31S+ is a highly precise, low-power voltage monitor from Maxim Integrated, designed to ensure the reliability and stability of your electronic systems. This compact, single-channel voltage monitor is a crucial component for applications that require continuous voltage supervision to safeguard against undervoltage conditions.

Key Features

  • Supply Voltage Range: This device operates over a wide supply voltage range, accommodating various system requirements.
  • Low Power Consumption: With its ultra-low power consumption, the MAX6453UT31S+ is ideal for battery-powered and energy-sensitive applications.
  • High Accuracy: The voltage monitor provides high threshold accuracy, which is essential for systems that cannot tolerate voltage deviations.
  • Programmable Reset Timeout: Users can program the reset timeout period, offering flexibility in system design and response to voltage dips.
  • Manual Reset Input: The inclusion of a manual reset input allows for system resets on demand, providing additional control to the user.
  • Operating Temperature Range: This device functions reliably across a broad temperature range, making it suitable for harsh environments.

Applications

The MAX6453UT31S+ is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • Portable/Battery-Powered Equipment
  • Computers and Servers
  • Embedded Systems
  • Industrial Control Systems
  • Telecommunications Infrastructure

Product Specifications

The voltage monitor is housed in a small SOT23-6 package, making it suitable for space-constrained applications. It features a factory-set VTH of 3.1V, which is ideal for monitoring 3.3V power supplies. The output is a push-pull active low RESET signal, ensuring compatibility with a wide range of microcontrollers and other digital systems.

Conclusion

Maxim Integrated's MAX6453UT31S+ voltage monitor is an essential device for any application where precise voltage monitoring is critical. Its low power consumption, high accuracy, and flexible features make it an excellent choice for designers looking to enhance system reliability and protect against undervoltage conditions.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess