EN
  • EN
  • DE

MAX6450TA16S

Part No MAX6450TA16S
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 213552-MAX6450TA16S
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6450TA16S CAD Model

Description

Maxim Integrated MAX6450TA16S Voltage Supervisor Overview

The Maxim Integrated MAX6450TA16S is a high-precision voltage supervisor designed to maintain system integrity by monitoring power supply voltages. This compact and reliable component is an essential part of any system where consistent and accurate voltage monitoring is critical. It is particularly suited for portable devices, microprocessor and microcontroller-based systems, and other applications that require a low-power reset function.

Key Features

  • Voltage Monitoring: The MAX6450TA16S keeps a close eye on the power supply voltage levels, ensuring they remain within predefined thresholds to prevent system malfunctions.
  • Adjustable Reset Threshold: Users can set the desired reset voltage threshold according to their specific requirements, providing flexibility and precision in various applications.
  • Low Power Consumption: With its low quiescent current, this voltage supervisor is ideal for battery-powered devices where power efficiency is paramount.
  • Manual Reset Capability: The device includes a manual reset input, allowing for an external trigger to initiate a system reset whenever necessary.
  • High Accuracy: The MAX6450TA16S offers high threshold accuracy, ensuring reliable operation and system stability.
  • Compact Package: It comes in a small 8-pin SOT23 package, which saves valuable board space in space-constrained applications.

Applications

  • Portable Electronic Devices
  • Computers and Servers
  • Embedded Systems
  • Data Storage Equipment
  • Telecommunication Systems

Technical Specifications

The MAX6450TA16S operates over a wide voltage range and features an open-drain reset output. The reset timeout period is programmable, allowing designers to tailor the supervisor's response to the needs of their specific application. The device's operating temperature range ensures reliability across various environments.

Conclusion

In summary, the Maxim Integrated MAX6450TA16S is a versatile and efficient solution for voltage supervision. Its adjustable threshold, low power consumption, and compact form factor make it an excellent choice for a wide range of applications requiring reliable power monitoring and management.

You May Also Be Interested in

ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115
ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.8154
Atmel
Need more? Email Us
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
Omron
Need more? Email Us
EliteMT
Lowest to $3.4246
Shindengen
Lowest to $5.6838
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.0427
STMicroelectronics
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess