EN
  • EN
  • DE

MAX643AESA+T

Part No MAX643AESA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ/15V 0.45A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable (Fixed)
Number of Outputs 1
Input Voltage MIN 2V
Voltage Input MAX 16.5V
Output Voltage 1.31V (15V)
Output Voltage MAX 18V (Switch)
Output Current 450mA (Switch)
Frequency - Switching 50kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 705581-MAX643AESA+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX643
Introduction Date December 14, 1995
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX643AESA+T CAD Model

Description

Maxim Integrated MAX643AESA+T Step-Down DC-DC Converter

The MAX643AESA+T from Maxim Integrated is a highly efficient, compact, step-down DC-DC converter designed for a wide range of applications. This device is part of Maxim's renowned power management solutions, offering both performance and reliability for systems requiring voltage conversion.

The MAX643AESA+T operates with an input voltage range of 4.5V to 16.5V, making it versatile for various power supply scenarios. It can deliver an adjustable output voltage from 1.3V to 16V, which allows designers to tailor the output to fit specific needs. The output voltage is set using a simple external divider, providing flexibility and precision for your design.

This converter features a high switching frequency of up to 200kHz, which enables the use of smaller, space-saving external components. The high frequency also translates to faster transient response, ensuring stable operation during load changes. Additionally, the MAX643AESA+T boasts an impressive efficiency, which is crucial for battery-powered devices as it extends battery life and reduces heat generation.

The device comes in a compact 8-pin SOIC package, ideal for space-constrained applications. It also includes a variety of built-in protection features such as over-temperature protection and current limit, enhancing the safety and longevity of the end product. The thermal shutdown feature ensures the device operates within safe temperature ranges, preventing damage from overheating.

Applications for the MAX643AESA+T are diverse and include portable electronics, wireless networking, and telecommunications equipment, where efficient power conversion is essential. Its ability to provide a stable and adjustable output voltage makes it a perfect choice for powering sensitive electronic devices such as microprocessors, FPGAs, and DSPs.

Whether you are developing a new product or upgrading an existing one, the Maxim Integrated MAX643AESA+T step-down DC-DC converter is a reliable and efficient solution that will meet your power management needs.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess