EN
  • EN
  • DE

MAX642BMJA

Part No MAX642BMJA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 705572-MAX642BMJA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX642BMJA CAD Model

Description

Product Overview: MAX642BMJA from Maxim Integrated

The MAX642BMJA is a high-performance, precision integrated circuit from Maxim Integrated, designed for use in demanding power management applications. This device is part of the MAX642 series, which offers a range of features tailored towards improving efficiency, reliability, and flexibility in various electronic systems.

Key Features

  • High Efficiency: The MAX642BMJA is engineered to provide high efficiency, which is critical for reducing heat generation and improving overall system performance.
  • Low Power Consumption: With its low quiescent current, this product is an excellent choice for battery-powered devices, helping to extend battery life and reduce the need for frequent charging.
  • Voltage Regulation: It offers precise voltage regulation, ensuring that connected components receive a stable power supply, which is vital for sensitive electronic circuits.
  • Package Type: The device comes in a reliable and robust package, ensuring that it can withstand challenging environmental conditions and is suitable for use in a variety of industrial applications.

Applications

The MAX642BMJA is versatile and can be used in a wide array of applications, including but not limited to:

  • Portable and battery-operated devices
  • Embedded systems
  • Power supply modules
  • Telecommunications equipment
  • Automotive electronics

Technical Specifications

The device is designed to meet rigorous specifications, ensuring reliable performance across various operating conditions. Some of the technical specifications include:

  • Operating Temperature Range: Specified for performance across a range of temperatures, making it suitable for use in diverse environments.
  • Package: The MAX642BMJA comes in a military-grade package, which is designed to meet the stringent requirements of military and aerospace applications.

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX642BMJA is no exception. Each device undergoes rigorous testing to ensure it meets the high standards expected by industry professionals. With Maxim's reputation, users can trust the MAX642BMJA to perform reliably in their critical applications.

Overall, the MAX642BMJA from Maxim Integrated is a top-tier power management solution that offers efficiency, precision, and durability, making it an ideal choice for engineers and designers looking to enhance their systems with a reliable power management component.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess