EN
  • EN
  • DE

MAX6394US300D1+T

Part No MAX6394US300D1+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Volt Supervisor Monitor 1V to 5.5V 4-Pin(3+Tab) SOT-143 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-143-4
Height 1.22 mm
Maximum Operating Temperature 125 °C
Max Power Dissipation 275.9 mW
Max Reset Threshold Voltage 3.021 V
Max Supply Current 15 µA
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Reset Threshold Voltage 2.985 V
Min Supply Voltage 1 V
Mount Surface Mount
Number of Outputs 1
Number of Pins 4
Number of Voltages Monitored 1
Output Current 20 mA
Radiation Hardening No
Reset Active Low
Reset Timeout 700 µs
RoHS Compliant
Threshold Voltage 3.003 V
Type Simple Reset/Power-On Reset
Watchdog Timer No
Win Source Part Number 1075594-MAX6394US300D1+T
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX6394US300D1+T CAD Model

Description

Maxim Integrated's MAX6394US300D1+T Supervisory Circuit

The MAX6394US300D1+T is a high-quality supervisory circuit designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This compact, power-efficient device is engineered to monitor power supplies in microprocessor (µP) systems, providing excellent circuit reliability and low power operation. The MAX6394US300D1+T is an ideal choice for managing system integrity in a wide array of electronics, from consumer gadgets to industrial equipment.

This supervisory circuit offers a precise monitoring system for 3.0V power supplies, ensuring that the voltage levels remain within safe operating limits. The device features a manual reset input and a 1.2-second (min) reset timeout period, providing ample time for the system to stabilize during power-up or when manual intervention is required. Its active-low, push-pull reset output guarantees that the connected microprocessor is held in reset until the system voltage reaches a stable and acceptable level, and for a specified period after that, ensuring a reliable startup.

The MAX6394US300D1+T comes in a highly compact SOT-143 package, making it suitable for space-constrained applications. It is also characterized by its low supply current of only 6µA (typ), which contributes to the overall power efficiency of the systems it is used in. The device operates over a wide temperature range of -40°C to +125°C, making it versatile for use in various operating environments.

With its built-in features, the MAX6394US300D1+T enhances system reliability by preventing the processor from running with an unstable supply voltage. This supervisory IC is available in a tape and reel format, denoted by the "+T" in its part number, facilitating automated manufacturing processes. Whether used in portable devices, computers, controllers, or other critical systems, the MAX6394US300D1+T from Maxim Integrated stands out for its robustness and precision in voltage monitoring tasks.

For designers and engineers looking for a reliable solution to safeguard their system's integrity, the MAX6394US300D1+T offers a trusted option backed by Maxim Integrated's reputation for high-performance integrated circuits.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess