EN
  • EN
  • DE

BQ27542DRZR

Part No BQ27542DRZR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819654-BQ27542DRZR
Ultra Librarian 3D Model Ultra Librarian BQ27542DRZR CAD Model

Description

The Texas Instruments BQ27542DRZR is a cutting-edge battery fuel gauge integrated circuit (IC) designed to provide precise battery management for single-cell Li-Ion battery-powered systems. This advanced IC is part of the BQ27xxx series of battery fuel gauges, which are renowned for their accuracy, reliability, and ease of integration into various applications.

One of the standout features of the BQ27542DRZR is its patented Impedance Track™ algorithm. This technology enables the device to provide highly accurate measurements of the battery's remaining capacity, state-of-charge (SOC), and battery health. This allows for optimal battery utilization and extends the overall lifespan of the battery by preventing deep discharge and overcharge scenarios.

The BQ27542DRZR is designed to be flexible and user-friendly, supporting a wide range of battery chemistries and capacities. It requires minimal external components, which simplifies the design and reduces the overall solution size. The device communicates with the host system via a standard I2C interface, allowing for easy integration into existing designs.

Key features of the BQ27542DRZR include:

  • Support for batteries with energy capacities from 3mAh to 5Ah
  • Programmable update rates for SOC and voltage measurements
  • Automatic cell balancing during each charge cycle
  • Low quiescent current, which is critical for battery-powered applications
  • Compact 12-pin SON (DRZ) package, suitable for space-constrained applications

Applications for the BQ27542DRZR are diverse and include smartphones, digital cameras, portable gaming devices, and other handheld electronics where accurate battery management is crucial for user experience and device performance.

With the BQ27542DRZR, Texas Instruments continues its legacy of providing industry-leading power management solutions that enhance the performance and reliability of electronic devices worldwide.

You May Also Be Interested in

Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us
Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6237 $56.8295
80+ $1.3323 $106.5840
120+ $1.2907 $154.8840
165+ $1.2490 $206.0850
210+ $1.2074 $253.5540
280+ $1.0825 $303.1000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess