EN
  • EN
  • DE

MAX6390XS29D4+T

Part No MAX6390XS29D4+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MPU/RESET CIRC 2.93V SC70-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 1.12 s Minimum
Voltage - Threshold 2.93V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-4
Win Source Part Number 003172-MAX6390XS29D4+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6390XS29D4+T CAD Model

Description

Maxim Integrated Product Overview: MAX6390XS29D4+T

The MAX6390XS29D4+T is a robust, high-quality microprocessor (µP) supervisory circuit designed and manufactured by Maxim Integrated, a trusted name in the development of integrated circuits. This particular device is engineered to maintain system integrity and protect against power supply faults, making it an essential component for a wide range of electronic applications where precise voltage monitoring is crucial.

Key Features

  • Voltage Monitoring Precision: The MAX6390XS29D4+T offers precise voltage threshold monitoring at 2.925V, ensuring reliable operation and protection for sensitive electronic circuits.
  • Low Power Consumption: With its low quiescent current, this supervisory circuit is an excellent choice for battery-powered and energy-efficient systems, contributing to longer battery life and reduced power costs.
  • Reset Timeout: It features an internally fixed reset timeout duration of 4.17ms (minimum), providing a reliable reset signal duration to ensure proper system recovery.
  • Operating Temperature Range: The device can operate over an extended temperature range, from -40°C to +125°C, making it suitable for use in harsh environments.
  • Small Form Factor: The MAX6390XS29D4+T comes in a compact, space-saving 4-pin SC70 package, ideal for applications where board space is at a premium.
  • Active-Low Reset Output: The active-low, open-drain reset output ensures compatibility with a variety of microprocessors and digital systems.

Applications

The MAX6390XS29D4+T is versatile enough for use in numerous applications, including but not limited to:

  • Portable/Battery-Powered Devices
  • Embedded Systems
  • Industrial Controllers
  • Automotive Systems
  • Networking Equipment
  • Medical Devices

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX6390XS29D4+T is no exception. It is designed to meet stringent industry standards, ensuring reliability and performance. The device is also available in tape and reel packaging, denoted by the '+T' suffix, which facilitates efficient handling and placement during the manufacturing process.

In conclusion, the MAX6390XS29D4+T from Maxim Integrated is a high-precision supervisory circuit that offers reliable voltage monitoring and system protection, making it a valuable addition to any power-sensitive electronic system.

You May Also Be Interested in

MaxLinear Inc
Need more? Email Us
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2239 $55.0755
100+ $1.0043 $100.4300
155+ $0.9729 $150.7995
215+ $0.9415 $202.4225
275+ $0.9101 $250.2775
370+ $0.8160 $301.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,258 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess