EN
  • EN
  • DE

MAX6386XS31D5+T

Part No MAX6386XS31D5+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 3.08V 1.8V to 5V 4-Pin(3+Tab) SC-70 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Height 1.1 mm
Lead Free Yes
Maximum Operating Temperature 125 °C
Max Power Dissipation 245 mW
Max Reset Threshold Voltage 3.15 V
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Reset Threshold Voltage 3 V
Min Supply Voltage 1 V
Mount Surface Mount
Number of Outputs 1
Number of Pins 4
Number of Voltages Monitored 1
Operating Supply Current 7 µA
Output Current 20 mA
Overvoltage Threshold 3.15 V
Packaging Tape & Reel (TR)
Reset Active Low
Reset Timeout 280 ms
RoHS Compliant
Threshold Voltage 3.08 V
Type Simple Reset/Power-On Reset
Undervoltage Threshold 3 V
Watchdog Timer No
Win Source Part Number 971926-MAX6386XS31D5+T
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX6386XS31D5+T CAD Model

Description

Product Overview: MAX6386XS31D5+T

The MAX6386XS31D5+T is a robust, high-quality supervisory circuit manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This device is designed to monitor power supplies in digital systems, ensuring that the system's voltage levels remain within specific thresholds to guarantee reliable operation.

Key Features

  • Voltage Monitoring: The MAX6386XS31D5+T supervisory circuit is engineered to monitor a fixed threshold voltage of 3.1V, providing precise power supply supervision.
  • Reset Output: Upon detection of a voltage that falls outside the acceptable range, the device generates a reset signal. This reset signal is maintained for a minimum of 140ms after the voltage level returns to a stable operating condition, ensuring the system has adequate time to recover.
  • Low Power Consumption: Designed for power-sensitive applications, the device features low power consumption, which helps in extending the battery life of portable devices.
  • High Accuracy: It offers a high degree of accuracy, with a typical threshold voltage accuracy of ±1.5%, which is crucial for maintaining system stability.
  • Operating Temperature Range: The device operates over an extended temperature range, from -40°C to +125°C, making it suitable for various industrial and automotive environments.

Applications

  • Computers and Servers
  • Portable/Battery-Powered Equipment
  • Embedded Control Systems
  • Data Storage Systems
  • Telecommunications Infrastructure

The MAX6386XS31D5+T comes in a compact, 4-pin SC70 package, which is ideal for space-constrained applications. Its small footprint, coupled with its high performance and reliability, makes it an excellent choice for designers looking to enhance system integrity through effective voltage monitoring solutions.

With its robust feature set and Maxim Integrated's commitment to quality, the MAX6386XS31D5+T supervisory circuit is an essential component for safeguarding electronic systems across a wide range of applications.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4702 $152.6888
60+ $3.3583 $201.4980
78+ $3.2463 $253.2114
104+ $2.9105 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,570 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess