EN
  • EN
  • DE

MAX6384XS29D4+T

Part No MAX6384XS29D4+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 2.93V 1.8V to 5V 4-Pin(3+Tab) SC-70 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Height 1.1 mm
Lead Free Yes
Maximum Operating Temperature 125 °C
Max Power Dissipation 245 mW
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 1 V
Number of Outputs 1
Number of Pins 4
Number of Voltages Monitored 1
Output Current 20 mA
Reset Timeout 1.12 s
Threshold Voltage 2.93 V
Win Source Part Number 1075590-MAX6384XS29D4+T
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX6384XS29D4+T CAD Model

Description

Product Overview: MAX6384XS29D4+T by Maxim Integrated

The MAX6384XS29D4+T is a high-quality, precision microprocessor (µP) supervisory circuit manufactured by Maxim Integrated, a leader in analog and mixed-signal products. This device is designed to monitor power supplies in digital systems and provide a reliable reset signal to the µP during power-up, power-down, or brown-out conditions. The MAX6384XS29D4+T is part of a larger family of µP supervisory circuits that offer a variety of voltage thresholds and reset timeout periods, catering to a wide range of applications.

Key Features

  • Voltage Monitoring: The device ensures system reliability by monitoring the VCC power-supply voltage and keeping the µP in reset until the system voltage stabilizes. The reset threshold for the MAX6384XS29D4+T is precisely set at 2.925V, ideal for systems that operate at 3.3V but require a tight monitoring threshold.
  • Reset Timeout: After the monitored voltage exceeds the reset threshold, the reset output remains asserted for a fixed timeout period to ensure the system µP starts up properly. This timeout period is factory-set, eliminating the need for external components.
  • Low Power Consumption: The device is optimized for low-power operation, which is critical for battery-powered applications, thus prolonging battery life.
  • High Accuracy: With its precision voltage monitoring capability, the MAX6384XS29D4+T helps to prevent system errors that could arise from unpredictable power supply variations.
  • Compact Packaging: It comes in a small, space-saving 4-pin SC70 package, making it suitable for use in space-constrained applications.

Applications

The MAX6384XS29D4+T is versatile and can be used across various applications, including:

  • Portable/Battery-Powered Equipment
  • Computers and Servers
  • Embedded Systems
  • Data Storage Equipment
  • Industrial Controllers

Conclusion

The MAX6384XS29D4+T from Maxim Integrated is an essential component for ensuring the reliable operation of µP-based systems. Its precision voltage monitoring, low power consumption, and compact form factor make it an excellent choice for designers looking to enhance system stability and integrity. Whether for industrial, commercial, or consumer applications, the MAX6384XS29D4+T stands out as a robust solution for supervisory control tasks.

You May Also Be Interested in

UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Texas Instruments
IC POWER
Lowest to $0.8732
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess