EN
  • EN
  • DE

SP706RCN-TR

Part No SP706RCN-TR
Manufacturer Exar Corporation
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Win Source Part Number 192254-SP706RCN-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP706RCN-TR CAD Model

Description

The SP706RCN-TR is a supervisory circuit manufactured by Exar Corporation, designed to monitor voltage levels and provide a reliable reset signal to microprocessors, microcontrollers, and other digital systems. Its primary function is to prevent data corruption and system malfunctions by initiating a reset when the supply voltage falls below a predetermined threshold. The '-TR' suffix typically denotes tape and reel packaging, making it suitable for automated assembly processes.

Applications:

  • Microprocessor and Microcontroller Based Systems: Ensuring proper reset during power-up, power-down, and brownout conditions.
  • Embedded Systems: Providing a reliable reset function for embedded control applications.
  • Data Acquisition Systems: Protecting against data corruption due to voltage fluctuations.
  • Industrial Control Systems: Monitoring power supplies in industrial environments for stable operation.
  • Automotive Applications: Resetting electronic control units (ECUs) to maintain system integrity.

Features:

  • Precision Voltage Monitoring: Accurately monitors the supply voltage level.
  • Power-On Reset (POR): Automatically generates a reset signal during power-up.
  • Manual Reset Input (MR): Allows for external triggering of a reset signal.
  • Active-Low Reset Output (/RESET): Provides a reset signal that is active when low.
  • Low Supply Current: Consumes minimal power during operation.
  • Hysteresis: Prevents oscillations around the reset threshold voltage.

Benefits:

  • Prevents Data Corruption: Ensures data integrity by resetting the system when the voltage drops below the threshold.
  • Enhances System Reliability: Improves the overall stability and reliability of the system.
  • Simplifies System Design: Reduces the need for external reset circuitry.
  • Protects Microprocessors and Microcontrollers: Prevents erroneous code execution and system crashes.
  • Suitable for Automated Assembly: The tape and reel packaging simplifies the manufacturing process.

The SP706RCN-TR operates by continuously monitoring the supply voltage. When the voltage falls below the specified threshold, the device asserts an active-low reset signal. The reset output remains active until the voltage rises above the threshold by a certain margin, providing hysteresis to prevent unwanted oscillations. The device also features a manual reset input, which allows for external triggering of a reset. The RCN likely relates to the specific reset threshold voltage. The SP706RCN-TR is commonly available in an 8-pin SOIC package. Its low supply current makes it suitable for battery-powered applications. The tape and reel packaging facilitates automated assembly processes, reducing manufacturing costs and increasing production efficiency. The internal pull-up resistor simplifies external circuitry requirements.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess