EN
  • EN
  • DE

ADR440ARMZ

Part No ADR440ARMZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description Ultralow Noise, LDO XFET Voltage References with Current Sink and Source
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series XFET
Packaging Tube
Reference Type Series
Output Type Fixed
Output Voltage 2.048V
Output Current 10mA
Tolerance ±0.15%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 1μVp-p
Voltage - Input 3 V ~ 18 V
Operating Supply Current 3.75mA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 1141525-ADR440ARMZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADR440
Introduction Date October 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADR440ARMZ CAD Model

Description

Product Overview: ADR440ARMZ Voltage Reference from Analog Devices Inc.

The ADR440ARMZ is a precision voltage reference component manufactured by Analog Devices Inc., a company renowned for its high-quality and performance-driven components in the field of analog technology. This product is part of the ADR440 series, which is designed to provide a stable and precise reference voltage for various applications in the electronics industry.

Key Features

  • Precision Reference Voltage: The ADR440ARMZ offers a stable output voltage of 4.096 V, which is ideal for precision applications requiring a high degree of accuracy.
  • Low Temperature Coefficient: With a temperature coefficient as low as 3 ppm/°C, this voltage reference ensures minimal deviation across a wide temperature range, making it suitable for temperature-sensitive applications.
  • Low Noise: This device exhibits low noise performance, with 0.1 Hz to 10 Hz noise of only 3 µV p-p, ensuring a clean and stable reference signal for high-performance circuits.
  • High Output Current: The ADR440ARMZ can source or sink up to 10 mA of output current, providing flexibility for a variety of load conditions.
  • Wide Supply Range: It operates with a supply voltage range from 4.5 V to 18 V, accommodating a diverse set of power requirements.
  • Long-Term Stability: The ADR440ARMZ demonstrates excellent long-term stability, ensuring consistent performance over the lifespan of the product.

Applications

The ADR440ARMZ is suitable for a wide array of applications where precision voltage reference is critical. These include:

  • Data acquisition systems
  • High-resolution analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Portable instrumentation
  • Industrial control systems
  • Medical and healthcare equipment
  • Automotive electronics

Product Specifications

The ADR440ARMZ is available in an 8-lead MSOP (Mini Small Outline Package) which is compact and suitable for space-constrained applications. It is specified over the extended industrial temperature range of -40°C to +125°C, ensuring reliable operation in harsh environments. As a product of Analog Devices Inc., the ADR440ARMZ is backed by a reputation for quality, reliability, and cutting-edge analog technology.

For designers and engineers looking for a reliable voltage reference solution, the ADR440ARMZ from Analog Devices Inc. offers an exceptional combination of precision, stability, and versatility to meet the most demanding requirements of modern electronic systems.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0532 $54.4788
21+ $4.9668 $104.3028
32+ $4.8116 $153.9712
43+ $4.6564 $200.2252
56+ $4.5011 $252.0616
75+ $4.0355 $302.6625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,414 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess