EN
  • EN
  • DE
  • IT

MAX6384SX23

Part No MAX6384SX23
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705456-MAX6384SX23
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6384SX23 CAD Model

Description

Maxim Integrated MAX6384SX23 Microprocessor Reset Circuit

The MAX6384SX23 from Maxim Integrated is a highly reliable and precise microprocessor (µP) supervisory circuit designed to maintain system integrity during power failures or unexpected events. This compact and efficient device is an essential component for any system that requires a robust level of protection for its microprocessor.

The MAX6384SX23 operates by monitoring the supply voltage and ensuring that it remains above a predefined threshold. If the voltage drops below this critical level, the device generates a reset signal that lasts a minimum of 140ms, ensuring that the µP has sufficient time to return to a safe state before resuming normal operation. This feature is crucial for preventing system errors and data corruption that can occur during power instability.

One of the key features of the MAX6384SX23 is its low power consumption, which makes it an ideal choice for battery-powered applications. With a supply current of only 1.2µA, this reset circuit contributes to the overall power efficiency of the system, helping to extend battery life and reduce energy costs.

The device is offered in a compact, surface-mount SOT/µSOT package, making it suitable for space-constrained applications. It supports a wide operating temperature range from -40°C to +125°C, allowing it to function reliably in harsh environmental conditions. The MAX6384SX23 also includes a manual reset input, providing a convenient way for users to initiate a system reset when needed.

Furthermore, the MAX6384SX23 features an active-low, push-pull reset output, which provides a strong signal to the µP for immediate response. This design eliminates the need for external pull-up resistors, simplifying the circuit design and saving board space.

In summary, the MAX6384SX23 from Maxim Integrated is a versatile and energy-efficient solution for µP system stability. Its precise voltage monitoring, low power consumption, and robust feature set make it a top choice for engineers looking to enhance the reliability of their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess