EN
  • EN
  • DE

MAX6382XR26D3

Part No MAX6382XR26D3
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705444-MAX6382XR26D3
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6382XR26D3 CAD Model

Description

Maxim Integrated MAX6382XR26D3 Microprocessor Reset Circuit

The MAX6382XR26D3 is a compact, high-precision microprocessor (µP) supervisory circuit designed by Maxim Integrated to monitor power supplies in digital systems. It provides a reliable solution to ensure that microprocessors and other sensitive digital devices operate correctly during power-up, power-down, and brown-out conditions. This device is particularly useful in applications where maintaining the integrity of operational data and ensuring a controlled system restart is crucial.

One of the key features of the MAX6382XR26D3 is its ability to assert a reset signal whenever the VCC supply voltage falls below its preset threshold of 2.6V. The reset output remains asserted for a minimum timeout period of 140ms after VCC has risen above the reset threshold, ensuring a proper system reset. This timeout period allows the power supply and the µP to stabilize before resuming operation.

The device comes in a tiny, 3-pin SC70 package, making it ideal for space-constrained applications. Despite its small size, it offers excellent performance with a low supply current of only 1.1µA, which is beneficial for battery-powered and portable devices where power efficiency is a concern.

Furthermore, the MAX6382XR26D3 features an active-low, push-pull reset output. This design means the reset output directly drives the reset input of the µP without requiring an external pull-up resistor, simplifying circuit design and reducing component count. The device's robustness is enhanced with its capability to reject fast transient glitches on the VCC line, ensuring that the reset output is only asserted during genuine power-fail events.

Maxim Integrated's commitment to quality and reliability is evident in the MAX6382XR26D3, which is specified over the extended -40°C to +125°C temperature range. This makes it suitable for use in various environments, from industrial to automotive applications. With its precise voltage monitoring and low power consumption, the MAX6382XR26D3 is an excellent choice for designers looking to improve the reliability and performance of their digital systems.

Overall, the MAX6382XR26D3 is a testament to Maxim Integrated's expertise in power management and integrated circuits, offering a simple yet effective solution for µP system monitoring and protection.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8977 $66.4195
75+ $1.5581 $116.8575
115+ $1.5084 $173.4660
160+ $1.4599 $233.5840
205+ $1.4114 $289.3370
275+ $1.2659 $348.1225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess