EN
  • EN
  • DE

MAX6377UR22+T

Part No MAX6377UR22+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC VOLT DETECT LP 2.20V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Cut Reel
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 20 μs Typical Propagation Delay
Voltage - Threshold 2.2V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 073818-MAX6377UR22+T
Ultra Librarian 3D Model Ultra Librarian MAX6377UR22+T CAD Model

Description

Maxim Integrated MAX6377UR22+T Voltage Detector

The MAX6377UR22+T is a precision voltage detector designed by Maxim Integrated, offering a compact and reliable solution for monitoring voltage levels in a wide range of electronic applications. This device is particularly suited for portable and battery-powered equipment where maintaining the correct operation voltage is crucial for system stability and performance.

With its small form factor, the MAX6377UR22+T comes in a micro-sized SOT-23 package, making it an ideal choice for space-constrained designs. It features a fixed factory-set threshold voltage of 2.2V, providing designers with a hassle-free approach to voltage monitoring without the need for external resistors to set the operating voltage level.

The device offers a low supply current, which is a critical parameter for power-sensitive applications. This ensures minimal power consumption when the system is in standby or operational mode, thereby extending the battery life of the product it is integrated into. The MAX6377UR22+T operates over a wide voltage range, accommodating various supply voltages and providing flexibility in application use.

One of the key features of the MAX6377UR22+T is its built-in hysteresis, which prevents false triggering due to transient conditions or noise, ensuring stable and reliable operation. The voltage detector also provides an open-drain output, which allows for easy interfacing with other logic levels or the ability to wire OR multiple devices together.

The MAX6377UR22+T is equipped with an internal delay circuit that allows the user to set a specific time delay before the output is asserted, providing additional protection against short-duration voltage dips and ensuring that the system has stabilized before it is indicated as being within a valid voltage range.

Overall, the Maxim Integrated MAX6377UR22+T voltage detector is a robust and efficient solution for systems that require accurate and reliable voltage monitoring. Its ease of integration, low power consumption, and precise voltage threshold make it a popular choice for designers in applications such as microcontrollers, computers, battery management systems, and other sensitive electronic devices.

You May Also Be Interested in

SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3567 $60.9938
33+ $3.5747 $117.9651
51+ $3.4638 $176.6538
69+ $3.3518 $231.2742
90+ $3.2398 $291.5820
120+ $2.9048 $348.5760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess