EN
  • EN
  • DE

MAX6371KT+A

Part No MAX6371KT+A
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705407-MAX6371KT+A
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6371KT+A CAD Model

Description

Maxim Integrated MAX6371KT+A Product Overview

The MAX6371KT+A from Maxim Integrated is a high-precision, low-power timer IC designed to provide a reliable watchdog functionality for microprocessor (µP) systems. This compact and efficient component ensures that systems remain operational by monitoring the activity of the µP and initiating a system reset if necessary.

Key Features

  • Programmable Timeout Period: Users can set the timeout period from 250ms to 60s, providing flexibility to match the needs of various applications.
  • Low Power Consumption: With its low power design, the MAX6371KT+A is ideal for battery-operated and portable devices, ensuring minimal impact on the overall power budget of the system.
  • Manual Reset Input: The device includes a manual reset input that allows for an external signal to trigger a system reset, offering an additional layer of control.
  • Reset Output Stage Options: The MAX6371KT+A offers both push-pull and open-drain output stage configurations, giving designers the choice to select the most suitable option for their circuit design.
  • High Threshold Accuracy: With a threshold accuracy of ±1.5%, this timer IC can be relied upon for precise monitoring and control in critical applications.
  • Operational Temperature Range: It operates over a wide temperature range from -40°C to +125°C, making it suitable for harsh environments.

Applications

The versatility of the MAX6371KT+A makes it well-suited for a variety of applications, including:

  • Portable/Battery-Powered Electronics
  • Computers and Servers
  • Embedded Systems
  • Industrial Control Systems
  • Communication Equipment

Reliability and Safety

Integrating the MAX6371KT+A into a system enhances reliability and safety by ensuring that the system can recover from a software lockup or other faults. Its precise watchdog timing improves system stability and helps maintain consistent performance.

Package and Availability

The MAX6371KT+A is available in a compact 5-pin SOT-23 package, which is suitable for space-constrained applications. Maxim Integrated's commitment to quality and performance makes this timer IC a dependable choice for designers looking to incorporate a robust watchdog timer into their systems.

You May Also Be Interested in

Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess