EN
  • EN
  • DE

MAX6371KA+T

Part No MAX6371KA+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC TIMER WATCHDOG SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Watchdog Circuit
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-8
Win Source Part Number 021954-MAX6371KA+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name MAX6371
Introduction Date July 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX6371KA+T CAD Model

Description

Maxim Integrated MAX6371KA+T Voltage Supervisor IC

The MAX6371KA+T from Maxim Integrated is a high-precision voltage supervisor IC designed to monitor power supplies in microprocessor systems, providing a reliable solution to ensure system stability and functionality. This compact and efficient component is an essential addition to any design requiring accurate voltage monitoring and reset capabilities.

Key Features

  • Voltage Monitoring Precision: The MAX6371KA+T offers excellent voltage threshold accuracy, ensuring that the system is closely monitored for any deviations from the desired operating voltage.
  • Low Power Consumption: Engineered for energy-efficient operations, this IC consumes minimal power, making it suitable for battery-powered and energy-sensitive applications.
  • Programmable Reset Timeout: Users can program the reset timeout period to meet specific system requirements, providing flexibility in the reset response.
  • Manual Reset Input: The inclusion of a manual reset input allows users to trigger a system reset manually, offering an additional layer of control over the system's operation.
  • Wide Operating Voltage Range: The device supports a broad range of supply voltages, accommodating various applications and ensuring compatibility with different system architectures.
  • Operating Temperature Range: With an operating temperature range suitable for commercial applications, the MAX6371KA+T can function reliably in diverse environmental conditions.

Applications

The MAX6371KA+T is versatile and can be used in a variety of applications, including:

  • Microprocessor and microcontroller-based systems
  • Portable and battery-powered devices
  • Embedded systems
  • Industrial controllers
  • Communication equipment

Reliability and Support

Maxim Integrated is known for its commitment to quality and reliability. The MAX6371KA+T is built to the highest standards, ensuring that it meets the stringent requirements of modern electronic systems. Technical support and comprehensive documentation are available, providing designers with the resources needed to integrate this voltage supervisor IC into their projects effectively.

Overall, the MAX6371KA+T is a dependable and precise solution for system voltage supervision, offering robust features that enhance system stability and performance.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
MaxLinear Inc
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9100 $57.3000
65+ $1.5672 $101.8680
100+ $1.5182 $151.8200
140+ $1.4693 $205.7020
180+ $1.4203 $255.6540
240+ $1.2734 $305.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,700 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess