EN
  • EN
  • DE

MAX636XCSA+T

Part No MAX636XCSA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705402-MAX636XCSA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX636XCSA+T CAD Model

Description

The MAX636XCSA+T is a precision, low-power microprocessor (µP) supervisory circuit designed and manufactured by Maxim Integrated. This device is an essential component for monitoring power supplies in µP and digital systems, providing a secure method to ensure that the system's power conditions are within acceptable operating limits.

The MAX636XCSA+T offers a factory-trimmed reset threshold voltage, which is vital for maintaining system integrity during power-up, power-down, and brown-out conditions. When the monitored power supply voltage drops below the preset threshold, the reset output is asserted, which remains active until the voltage recovers to an acceptable level, plus a reset timeout period to ensure system stability.

This voltage detector comes in a compact 8-pin SOIC package, making it suitable for space-constrained applications. The device operates over a wide temperature range of -40°C to +85°C, ensuring reliability across various environmental conditions. The MAX636XCSA+T is also characterized by its low supply current, which is typically only 1.2µA at +25°C, making it an excellent choice for battery-powered and portable applications where power efficiency is crucial.

The MAX636XCSA+T features an active-low RESET output, which is guaranteed to be in the correct state for VCC down to 1.0V. The device also provides a debounced manual reset input, allowing for a system reset to be manually triggered when necessary. Its reset timeout period is externally adjustable by connecting a capacitor to the CTR pin, providing designers with flexibility in configuring the system's reset behavior.

In summary, Maxim Integrated's MAX636XCSA+T voltage detector is a reliable and versatile solution for power monitoring in digital systems. Its precision voltage monitoring, low power consumption, small footprint, and manual reset feature make it an excellent choice for a wide range of applications, including microprocessor systems, computers, controllers, and intelligent instruments.

You May Also Be Interested in

Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess