EN
  • EN
  • DE

MAX636BCPA

Part No MAX636BCPA
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1075581-MAX636BCPA
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX636BCPA CAD Model

Description

The MAX636BCPA is a high-performance, low-power, CMOS analog microcontroller from Maxim Integrated that is designed to provide efficient power management and conversion solutions in a compact package. This versatile integrated circuit is well-suited for battery-powered applications, portable devices, and other systems where energy efficiency is paramount.

Key Features

  • Voltage Conversion: The device is capable of voltage conversion, offering both step-up and step-down functionality to maintain the optimal voltage level for various components within an electronic system.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the MAX636BCPA boasts a low quiescent current, which helps in prolonging battery life and reducing overall power consumption.
  • High-Efficiency Operation: The microcontroller operates with high efficiency, which is crucial for minimizing heat generation and ensuring reliable performance in a wide range of operating conditions.
  • Flexible Design: With its compact 8-pin DIP package, the MAX636BCPA provides a flexible solution for designers looking to integrate power management capabilities into their systems without sacrificing valuable board space.
  • Wide Input Voltage Range: The device can handle a broad range of input voltages, making it adaptable to various power sources and able to cope with fluctuating input conditions.

Applications

The MAX636BCPA is ideal for a range of applications, including but not limited to:

  • Portable electronic devices
  • Battery-powered equipment
  • Energy harvesting systems
  • Power backup systems
  • Low-power wireless modules

Technical Specifications

Some of the technical specifications of the MAX636BCPA include:

  • Adjustable output voltage
  • High switching frequency for reduced external component size
  • Thermal overload protection
  • Short-circuit protection

In conclusion, the MAX636BCPA from Maxim Integrated is a robust and efficient solution for power management in compact and energy-critical applications. Its combination of features and performance makes it a popular choice among engineers and designers looking to optimize their power systems.

You May Also Be Interested in

Sunlord
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $6.4029
Crouse-Hinds
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.1720 $63.5160
7+ $17.3719 $121.6033
11+ $16.8290 $185.1190
15+ $16.2862 $244.2930
19+ $15.7433 $299.1227
25+ $14.1147 $352.8675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess