EN
  • EN
  • DE

MAX6359LTUT+T

Part No MAX6359LTUT+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 4.63V/3.08V 2 Active Low/Push-Pull 6-Pin SOT-23 T/R / IC SUPERVISOR MPU SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 3.08V, 4.63V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 786732-MAX6359LTUT+T
Popularity Medium
Supply and Demand Status Balance
Family Name MAX6359
Introduction Date October 01, 1999
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX6359LTUT+T CAD Model

Description

Maxim Integrated MAX6359LTUT+T Watchdog Timer

The MAX6359LTUT+T is a precision, low-power timer from Maxim Integrated, designed to provide reliable watchdog functionality for electronic systems. This advanced watchdog timer is an essential component for enhancing the safety and reliability of microprocessor (μP) systems by monitoring the proper operation of the system and initiating a system reset in case of malfunction or failure.

With its compact SOT23-6 package, the MAX6359LTUT+T is ideal for space-constrained applications. It operates over a wide voltage range of 1.2V to 5.5V, making it versatile for use in a variety of electronic devices, from portable battery-operated equipment to industrial controls. The device's low quiescent current of 1.5μA (typical) at 3.3V ensures minimal power consumption, which is crucial for extending the battery life in portable applications.

The timer's fixed timeout periods are factory-trimmed, providing users with precise monitoring intervals without the need for external components. This feature simplifies the design process and enhances reliability by reducing component count. The MAX6359LTUT+T offers a range of timeout periods suitable for diverse applications, allowing designers to select the appropriate model for their specific requirements.

One of the key features of the MAX6359LTUT+T is its manual reset input. This input enables the system to be reset by an external signal, providing an additional layer of control. The device also includes a debounce circuit that filters out unwanted noise on the manual reset input, ensuring that the system responds only to intentional reset events.

For enhanced system stability, the MAX6359LTUT+T incorporates an active-low reset output. This output remains asserted for the duration of the timeout period after a watchdog event or manual reset, allowing sufficient time for the μP and other system components to return to a known state before resuming operation.

In summary, the Maxim Integrated MAX6359LTUT+T watchdog timer is a robust and reliable solution for system monitoring, offering a wide operating voltage range, low power consumption, and a variety of timeout options. Its compact package and integrated features make it an excellent choice for ensuring the continuous operation of μP systems across a broad spectrum of applications.

You May Also Be Interested in

MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess