EN
  • EN
  • DE

MAX6354SYUK-T

Part No MAX6354SYUK-T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Dual/Triple-Voltage μP Supervisory Circuits
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1214504-MAX6354SYUK-T
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6354SYUK-T CAD Model

Description

Maxim Integrated MAX6354SYUK-T Microprocessor Supervisory Circuits

The MAX6354SYUK-T from Maxim Integrated is a highly reliable supervisory circuit designed to maintain system integrity by monitoring the power supply voltage in microprocessor (µP) systems. This precision monitoring device is an essential component for systems that require a high level of operational stability and accuracy, particularly during power-up, power-down, and brown-out conditions.

Encased in a compact SOT-23 package, the MAX6354SYUK-T offers a low-power consumption solution that is ideal for portable and space-constrained applications. With its small footprint, this supervisory circuit can be easily integrated into various designs without significantly impacting the overall size of the system.

One of the key features of the MAX6354SYUK-T is its ability to provide a reset signal to the µP during power failures. The reset output remains asserted for a preset timeout period after VCC has risen above the reset voltage threshold, ensuring that the µP has adequate time to initialize and stabilize before commencing operation. This timeout period is factory-set and can be chosen from several options to match specific system requirements.

The device also includes a manual reset input that allows for a system reset to be triggered with an external pushbutton or logic signal. This additional level of control is crucial for scenarios where a manual system restart is necessary, providing designers with flexibility in system maintenance and troubleshooting.

With a wide operating voltage range, the MAX6354SYUK-T is versatile and can be used in conjunction with a variety of µP systems. Its tolerance for lower voltage levels also makes it suitable for battery-operated devices where power conservation is a priority.

Overall, the Maxim Integrated MAX6354SYUK-T supervisory circuit is a robust, reliable solution for maintaining system integrity across a broad range of microprocessor-based applications. Its precision voltage monitoring and reset capabilities ensure that systems remain operational and stable, even under adverse power conditions, making it an invaluable component for designers looking to enhance the resilience and performance of their electronic systems.

You May Also Be Interested in

ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0325 $60.4875
35+ $3.3086 $115.8010
55+ $3.2053 $176.2915
75+ $3.1019 $232.6425
97+ $2.9985 $290.8545
129+ $2.6883 $346.7907
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess