EN
  • EN
  • DE

MAX6350MJA

Part No MAX6350MJA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description 1ppm/°C, Low-Noise, +2.5V/+4.096V/+5V Voltage References | IC POWER MANAGEMENT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Status Obsolete
Reference Type Series, Buried Zener
Output Type Fixed
Min/Fixed Output Voltage 5V
Output Current 15mA
Tolerance ±0.02%
Temperature Coefficient 2.5ppm/°C
Noise - 0.1Hz to 10Hz 3μVp-p
Noise - 10Hz to 10kHz 2.5μVrms
Parts Input Voltage (V) 8V ~ 36V
Supply Current 3.3mA
Temperature Range - Operating -55°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 8-CDIP
Supplier Device Package 8-CERDIP
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1214502-MAX6350MJA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6350MJA CAD Model

Description

Maxim Integrated MAX6350MJA Voltage Reference

The Maxim Integrated MAX6350MJA is a high-precision, low-noise voltage reference chip designed to provide a stable and accurate reference voltage for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision circuit applications. This device is a part of Maxim's 6000 series of voltage references, which are renowned for their excellent stability and low noise characteristics.

The MAX6350MJA offers a fixed output voltage of 5V with an impressive initial accuracy of ±0.02%. This level of precision is maintained over the full operating temperature range, thanks to its low temperature coefficient of typically 3ppm/°C, which minimizes the output voltage variation due to temperature changes. The device is capable of sourcing or sinking up to 15mA of output current, providing sufficient drive capability for most applications.

One of the key features of the MAX6350MJA is its low noise output, which is typically 1.5µVp-p for the 0.1Hz to 10Hz bandwidth. This makes it an ideal choice for high-resolution and high-performance systems where noise can significantly impact the overall system accuracy. Additionally, the device includes a trimmed temperature coefficient, which further enhances its performance across various environmental conditions.

The MAX6350MJA comes in a hermetically sealed 8-pin CERDIP package (J-lead), which ensures robustness and reliability, making it suitable for demanding applications in industrial, medical, and high-end instrumentation markets. The package is also designed for through-hole mounting, which simplifies the integration process into existing designs.

For design flexibility, the MAX6350MJA features a no-load stability, ensuring consistent performance even when the output is not actively driving a load. This device also includes short-circuit protection, safeguarding it against potential damage from output overload conditions.

In summary, the Maxim Integrated MAX6350MJA voltage reference combines high precision, low noise, and excellent temperature stability, making it an optimal choice for critical applications where accuracy and reliability are paramount.

You May Also Be Interested in

Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess