Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Reference Type Series, Buried Zener
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 15mA
Tolerance ±0.02%
Temperature Coefficient 1ppm/°C
Noise - 0.1Hz to 10Hz 3μVp-p
Noise - 10Hz to 10kHz 2.5μVrms
Voltage - Input 8 V to 36 V
Operating Supply Current 3.3mA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1070110-MAX6350CSA+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6350CSA+ CAD Model

Description

Maxim Integrated MAX6350CSA+ Voltage Reference

The MAX6350CSA+ is a high-precision, low-noise, and low-drift voltage reference IC designed and manufactured by Maxim Integrated. This device is engineered to provide a stable and accurate reference voltage for high-performance analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision voltage-sensitive circuits. Its robust design and outstanding specifications ensure reliable performance in a wide range of demanding applications, including industrial control systems, medical devices, and precision instrumentation.

With an output voltage of 5V, the MAX6350CSA+ offers an impressive initial accuracy of ±0.02%, which is maintained over the full operating temperature range of -40°C to +85°C. This tight accuracy is complemented by a low temperature coefficient, typically 3ppm/°C, which minimizes deviation due to temperature changes, ensuring consistent performance in varying environmental conditions.

The device features a low output noise of just 1.5μVP-P (0.1Hz to 10Hz), making it an excellent choice for noise-sensitive applications. Furthermore, the MAX6350CSA+ boasts a low, long-term output voltage drift, enhancing system stability over time. This voltage reference also provides excellent line and load regulation, maintaining output stability despite changes in supply voltage or load conditions.

Designed with versatility in mind, the MAX6350CSA+ comes in an 8-pin SOIC package, which is suitable for surface-mount technology (SMT) and fits compactly into a variety of circuit designs. This package type also provides ease of integration into existing and new designs without the need for significant layout changes.

The device operates from a supply voltage of +4.5V to +11.5V, drawing a low quiescent current, making it an energy-efficient choice for battery-powered and portable applications. Additionally, the MAX6350CSA+ includes a force-sense configuration that allows for remote voltage sensing, compensating for voltage drops in the system and ensuring accurate delivery of the reference voltage to the load.

For engineers and designers looking for a reliable and precise voltage reference, the Maxim Integrated MAX6350CSA+ stands out as a top-tier component that combines high accuracy, stability, and low noise in a compact, easy-to-use package.

You May Also Be Interested in

Texas Instruments
PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE
Lowest to $2.2159
ECAD model for TL4050A25IDBZRG4
Analog Devices Inc.
IC VREF SERIES 0.1% TSOT23-6
Need more? Email Us
ECAD model for LT6656BIS6-4.096#TRMPBF
Texas Instruments
LM4050/LM4050Q Precision Micropower Shunt Voltage Reference
Need more? Email Us
ECAD model for LM4050CEM3X-4.1
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Need more? Email Us
ECAD model for LM4128CQ1MF2.5
Texas Instruments
LM4041 Precision Micropower Shunt Voltage Reference
Lowest to $1.4029
ECAD model for LM4041AIM3X-1.2
NOVOSENSE
0.2% ACCURACY 35PPM 2V REF
Need more? Email Us
ECAD model for NSREF3020-DSTR
Texas Instruments
PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE
Lowest to $0.5912
ECAD model for LM4040C10IDBZRG4
Texas Instruments
Precision Micropower Shunt Voltage Reference
Lowest to $1.0773
ECAD model for LM4040AIM3X-3.0
Texas Instruments
Low-Noise, Very Low Drift, Precision VOLTAGE REFERENCE
Lowest to $1.1734
ECAD model for REF5040AIDRG4

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.9773 $67.9546
4+ $27.8788 $111.5152
6+ $27.0076 $162.0456
8+ $26.1364 $209.0912
10+ $25.2652 $252.6520
14+ $22.6516 $317.1224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,086 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention