Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 82401-BR5188
Ultra Librarian 3D Model Ultra Librarian BR5188 CAD Model

Description

BR5188: High-Precision ADC

The BR5188 is a high-precision analog-to-digital converter (ADC), perfect for capturing accurate analog signals and converting them to digital form. Its precise conversion abilities are essential for high-fidelity audio and other demanding applications.

  • Medical Imaging Devices
  • Audio Equipment
  • Data Acquisition Systems
  • Scientific Instrumentation

Features and Benefits

  • Exceptional Accuracy: Provides high-resolution conversion for precise data representation.
  • Fast Sampling Rate: Capable of quick data acquisition and processing.
  • Low Noise Design: Ensures the fidelity of signal conversion with minimal interference.
  • Wide Dynamic Range: Suitable for a variety of signal intensities.

Enhance your projects with the BR5188’s superior conversion capabilities.

You May Also Be Interested in

Omron
KIT SERVICE LVS-7500 5INCH
Need more? Email Us
ECAD model for 98-9000236-01
SST Sensing Ltd
ZIRCONIA OXYGEN TRANSMITTER 400M
Need more? Email Us
ECAD model for XZR200-B2-C2-D0
Texas Instruments
PROTOTYPE
Need more? Email Us
ECAD model for F781820BCMQ
Omron
ZW PEN HD 10MM 2M CBL
Need more? Email Us
ECAD model for ZW-SP5010 2M
SST Sensing Ltd
MICRO OXYGEN SENSOR KIT 0.1% - 2
Need more? Email Us
ECAD model for M-EGA-A0-250
SST Sensing Ltd
AXIOM UL60335-20-40 CERTIFIED RE
Need more? Email Us
ECAD model for AX-454B-LFL-AOC
Omron
ZW PEN HD 10MM 0.3M CBL
Need more? Email Us
ECAD model for ZW-SP5010 0.3M
Omron
2M CAB WITH M TO F 12P HIROSE
Need more? Email Us
ECAD model for 12W-02
SST Sensing Ltd
OXYGEN PROBE KIT M10 THREAD 10PP
Need more? Email Us
ECAD model for M-EGA-D1-001-A300C

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention