EN
  • EN
  • DE

MAX6341CPA

Part No MAX6341CPA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description 1ppm/°C, Low-Noise, +2.5V/+4.096V/+5V Voltage References | IC VREF SERIES 4.096V 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Reference Type Series, Buried Zener
Output Type Fixed
Min/Fixed Output Voltage 4.096V
Output Current 15mA
Tolerance ±0.02%
Temperature Coefficient 1ppm/°C
Noise - 0.1Hz to 10Hz 2.4μVp-p
Noise - 10Hz to 10kHz 2μVrms
Parts Input Voltage (V) 8V ~ 36V
Supply Current 3.2mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number MAX6341
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1214492-MAX6341CPA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6341CPA CAD Model

Description

Maxim Integrated's MAX6341CPA Precision Voltage Monitor

The MAX6341CPA is a high-quality precision voltage monitor from Maxim Integrated, designed to ensure reliable operation of microprocessors (µPs) and other voltage-sensitive devices. This component is particularly useful in systems where accurate voltage monitoring is critical for the stability and functionality of the overall application.

Featuring a combination of low supply current and small package size, the MAX6341CPA is an ideal choice for portable and space-constrained applications. It is designed to monitor the power supply voltage of digital systems and provide a reset signal to the host processor when necessary, ensuring that the system operates within the specified voltage range.

Key Features of the MAX6341CPA:

  • Precision Voltage Monitoring: This device is capable of monitoring 3.3V, 3V, and other voltage options with a high degree of accuracy, ensuring that the system remains within operational thresholds.
  • Low Power Consumption: With a quiescent current of typically 1.5µA, the MAX6341CPA is an energy-efficient solution, making it suitable for battery-powered applications.
  • Manual Reset Input: It includes a manual reset input that allows for a system reset to be triggered with an external signal, providing additional control to the user.
  • Compact Packaging: The device is offered in an 8-pin DIP package, which is easy to integrate into a wide variety of designs without taking up excessive space on the PCB.
  • Debounced Reset Output: The reset output is debounced, ensuring that only clean reset signals are provided to the microprocessor, avoiding potential system errors caused by noise.

The MAX6341CPA operates over a wide temperature range, making it suitable for industrial applications where temperature conditions can vary significantly. It is also designed with a low threshold voltage hysteresis to prevent chattering on the reset output line, which is critical for maintaining system stability.

Overall, the MAX6341CPA from Maxim Integrated is an essential component for any designer looking to incorporate a reliable and precise voltage monitoring solution into their digital system. Its combination of features ensures that it can maintain system integrity and protect sensitive electronic components from the dangers of improper voltage levels.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess