EN
  • EN
  • DE

MAX633XESA+T

Part No MAX633XESA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705269-MAX633XESA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX633XESA+T CAD Model

Description

Product Overview: MAX633XESA+T from Maxim Integrated

The MAX633XESA+T is a high-quality voltage supervisor IC designed and manufactured by Maxim Integrated, a company renowned for its reliable and innovative semiconductor products. This component is specifically engineered to monitor voltage levels and provide system protection in a variety of electronic applications. Its primary function is to ensure that the system voltage remains within specified thresholds, thereby safeguarding sensitive electronic circuits from damage due to unexpected voltage fluctuations.

Key Features

  • Precision Voltage Monitoring: The MAX633XESA+T offers precise monitoring of voltage levels with a factory-set threshold, which ensures that the system operates within its safe voltage range.
  • Low Power Consumption: Designed with power efficiency in mind, this voltage supervisor consumes minimal power, making it ideal for battery-operated devices where power conservation is crucial.
  • Manual Reset Input: It includes a manual reset input that allows users to manually trigger a system reset, providing additional control over the system's operation.
  • Reset Timeout: The IC features a reset timeout delay, which prevents the system from restarting until the voltage has stabilized, ensuring a reliable startup.
  • Wide Operating Temperature Range: The device can operate over a broad temperature range, making it suitable for use in various environments, from industrial to consumer applications.
  • Compact Package: The MAX633XESA+T is available in a small 8-pin SO package, allowing for space-saving PCB designs.

Applications

The versatility of the MAX633XESA+T makes it an excellent choice for a wide array of applications. It is commonly used in:

  • Portable/Battery-Powered Devices
  • Computers and Servers
  • Embedded Systems
  • Industrial Equipment
  • Telecommunications Systems

With its robust design and reliable performance, the MAX633XESA+T voltage supervisor from Maxim Integrated is a crucial component for any system that requires precise voltage monitoring and protection. Its integration into your electronic design will contribute to the overall stability and longevity of your product.

You May Also Be Interested in

U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Lowest to $25.0254

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess