EN
  • EN
  • DE

MAX633BCSA+T

Part No MAX633BCSA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705266-MAX633BCSA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX633BCSA+T CAD Model

Description

Product Overview: MAX633BCSA+T

The MAX633BCSA+T is a high-performance, low-power, voltage-mode pulse-width modulation (PWM) controller designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This device is part of their extensive range of power management integrated circuits, providing efficient solutions for a wide variety of applications.

This PWM controller operates at a fixed frequency of 300kHz, which allows for a smaller external component size, reducing the overall footprint and cost of the power supply design. The MAX633BCSA+T is commonly used in distributed power systems, portable equipment, and other space-constrained applications where efficiency and size are critical considerations.

Key Features:

  • High Efficiency: The device is designed to deliver high efficiency, which is essential for reducing heat generation and improving system reliability.
  • Low Power Operation: It features a low startup current and a low quiescent supply current, making it ideal for battery-powered devices.
  • Wide Input Voltage Range: The MAX633BCSA+T can handle a broad range of input voltages, providing flexibility in various power supply configurations.
  • Stable Frequency Control: The fixed 300kHz operating frequency ensures stable control over the output voltage, contributing to consistent performance.
  • Compact Packaging: It comes in a small 8-pin SOIC package, which is perfect for applications where space is at a premium.

With its robust feature set, the MAX633BCSA+T provides a reliable and compact solution for designing efficient power management systems. It is an excellent choice for designers looking to optimize their power supply designs for performance and size.

Applications:

  • Distributed Power Systems
  • Portable Equipment
  • Telecommunications
  • Data Communications
  • Notebook Computers

Maxim Integrated's commitment to quality and innovation ensures that the MAX633BCSA+T is a superior choice for your power management needs. Its combination of efficiency, low power operation, and compact form factor make it a versatile component for a wide range of electronic devices.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess