The MAX6338LUB+T from Maxim Integrated is a highly precise, low-power temperature sensor designed for a variety of applications ranging from portable devices to industrial systems. This temperature sensor provides a digital output that corresponds to the temperature of the device.
Key Features
- Accuracy: The sensor offers an impressive accuracy, typically ±3°C from -40°C to +125°C, ensuring reliable temperature readings for critical applications.
- Voltage Range: It operates over a wide supply voltage range of 2.7V to 5.5V, making it versatile for use in various circuit configurations.
- Low Power Consumption: Designed for power-sensitive applications, the MAX6338LUB+T features a low operating current, which helps to extend battery life in portable applications.
- Package: The device is available in a compact, 10-pin μMAX package, which is ideal for space-constrained applications.
- Temperature Range: It is capable of measuring temperatures from -40°C to +125°C, covering a broad range of environmental conditions.
Applications
The MAX6338LUB+T is suitable for a wide range of applications, including:
- Portable Electronic Devices
- Industrial Equipment
- Environmental Monitoring Systems
- Medical Devices
- Automotive Systems
- Battery Management Systems
Technical Specifications
| Parameter |
Value |
| Accuracy (Typical) |
±3°C |
| Supply Voltage Range |
2.7V to 5.5V |
| Operating Current |
Low |
| Package Type |
10-pin μMAX |
| Temperature Range |
-40°C to +125°C |
For designers and engineers looking for a reliable and precise temperature sensing solution, the MAX6338LUB+T offers a combination of accuracy, low power consumption, and a wide operating temperature range, all in a small package footprint.