EN
  • EN
  • DE

MAX6338DUB-TG069

Part No MAX6338DUB-TG069
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Maxim Integrated
Win Source Part Number 311842-MAX6338DUB-TG069
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6338DUB-TG069 CAD Model

Description

The MAX6338DUB-TG069 is a sophisticated, low-power, multi-channel temperature sensor from Maxim Integrated, designed for precise thermal monitoring in a variety of applications. This high-performance device is ideal for systems where accurate temperature readings are crucial for performance and reliability, such as in telecommunications, networking equipment, and industrial systems.

Key Features

  • Multiple Temperature Channels: The device can monitor more than one temperature zone, making it versatile for systems that require multiple points of measurement.
  • High Accuracy: It offers high precision in temperature readings, ensuring that the system can make adjustments based on reliable data.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX6338DUB-TG069 is suitable for battery-powered or energy-sensitive applications.
  • Programmable Alert Outputs: The sensor includes programmable alert outputs that can trigger external systems or interrupts when temperatures exceed predefined thresholds.
  • Wide Operating Temperature Range: It operates effectively across a broad range of temperatures, accommodating various environmental conditions.
  • I2C/SMBus Compatible: The device supports I2C or SMBus interface, allowing for easy integration into existing bus systems for communication with microcontrollers or other ICs.

Applications

The MAX6338DUB-TG069 is well-suited for a range of applications where temperature monitoring is critical. These include:

  • Server Rooms and Data Centers
  • Telecommunication Systems
  • Industrial Control Systems
  • Medical Equipment
  • Consumer Electronics

Product Specifications

The device comes in a compact, surface-mount microMAX-10 package, making it space-efficient for PCB designs. It operates over a supply voltage range typically between 2.7V and 5.5V, and it features an extended temperature range from -40°C to +125°C, catering to a wide array of environmental conditions.

Conclusion

Maxim Integrated's MAX6338DUB-TG069 temperature sensor is a reliable and precise solution for thermal monitoring needs. With its multi-channel capability, high accuracy, and low power consumption, it stands out as a top choice for designers looking to enhance system stability and performance through effective temperature management.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687
MaxLinear Inc
Need more? Email Us
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3738 $58.6166
17+ $6.8711 $116.8087
27+ $6.6563 $179.7201
36+ $6.4414 $231.8904
47+ $6.2266 $292.6502
63+ $5.5833 $351.7479
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess