EN
  • EN
  • DE

MAX6333UR19D3-T

Part No MAX6333UR19D3-T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MPU LV 1.90V 100MS SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 1.9V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1070041-MAX6333UR19D3-T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6333UR19D3-T CAD Model

Description

Overview of MAX6333UR19D3-T Voltage Supervisor

The MAX6333UR19D3-T is a high-quality voltage supervisor device designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products and technologies. This compact, reliable component is engineered to monitor voltage levels in a wide array of electronic applications, ensuring that systems operate within their specified voltage thresholds for optimal performance and stability.

Key Features

  • Precision Monitoring: The MAX6333UR19D3-T is equipped with a precision voltage monitor that oversees the supply voltage of microprocessors (µPs), microcontrollers (µCs), and other voltage-sensitive devices.
  • Fixed Reset Threshold: It features a preset reset threshold of 1.9V, which is ideal for managing 2V power supplies commonly found in portable and battery-powered equipment.
  • Low Power Consumption: With its low supply current draw of only 5µA, this voltage supervisor is highly energy-efficient, making it suitable for power-sensitive applications.
  • Manual Reset Input: The inclusion of a manual reset input provides an additional layer of control, allowing users to initiate a reset manually when required.
  • Robust Reset Output: The device offers an active-low reset output, which remains asserted for a minimum of 140ms after VCC has risen above the reset threshold, ensuring a reliable system reset.
  • Compact SOT23 Package: Housed in a small SOT23 package, the MAX6333UR19D3-T is designed for space-constrained applications without compromising performance.

Applications

The MAX6333UR19D3-T is versatile and can be used in various applications, including:

  • Portable/Battery-Powered Devices
  • Embedded Systems
  • Computers and Servers
  • Data Storage Systems
  • Industrial and Automotive Systems

Conclusion

In summary, the MAX6333UR19D3-T from Maxim Integrated is an essential component for any design requiring precise voltage supervision. Its low power consumption, small form factor, and robust feature set make it an excellent choice for maintaining system integrity across numerous electronic applications. By integrating this voltage supervisor into your design, you can enhance the reliability and stability of your electronic systems, ensuring that they operate within their intended voltage parameters.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess