EN
  • EN
  • DE

MAX6324CUT23+T

Part No MAX6324CUT23+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 2.32V 1 Active Low/Open Drain Automotive 6-Pin SOT-23 T/R / IC SUPERVISOR 2.32V SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 2.32V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 786697-MAX6324CUT23+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6324
Introduction Date January 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX6324CUT23+T CAD Model

Description

The MAX6324CUT23+T is a simple reset/power-on reset (POR) supervisor from Maxim Integrated. It is designed to monitor a single power supply voltage and generate a reset signal to the microprocessor if the voltage falls below a preset threshold. The MAX6324CUT23+T is available in a SOT-23-6 package and operates over a wide temperature range of -40°C to +125°C.

The MAX6324CUT23+T has a number of features that make it ideal for a variety of applications, including:

  • Adjustable reset threshold voltage: The reset threshold voltage can be adjusted from 1.8V to 5.5V, making it suitable for a wide range of power supply voltages.
  • Programmable reset delay time: The reset delay time can be programmed from 100ms to 300ms, which allows the microprocessor to stabilize before the reset signal is asserted.
  • Manual reset input: The MAX6324CUT23+T has a manual reset input that can be used to force the microprocessor into reset.
  • Open-drain reset output: The reset output is an open-drain output, which allows it to be connected to a variety of different types of reset circuits.

The MAX6324CUT23+T is typically used in applications such as:

  • Microprocessor systems
  • Embedded systems
  • Industrial control systems
  • Battery-powered systems
  • Consumer electronics

Here is a more detailed description of the MAX6324CUT23+T's features and operation:

Adjustable reset threshold voltage:

The reset threshold voltage of the MAX6324CUT23+T can be adjusted from 1.8V to 5.5V using a resistor divider connected to the VDET pin. The reset threshold voltage is important because it determines the voltage at which the microprocessor will be reset. If the power supply voltage falls below the reset threshold voltage, the MAX6324CUT23+T will generate a reset signal to the microprocessor.

Programmable reset delay time:

The reset delay time of the MAX6324CUT23+T can be programmed from 100ms to 300ms using a capacitor connected to the RT pin. The reset delay time is important because it allows the microprocessor to stabilize before the reset signal is asserted. This is necessary to prevent the microprocessor from becoming unstable or crashing.

Manual reset input:

The MAX6324CUT23+T has a manual reset input that can be used to force the microprocessor into reset. This input is useful for debugging purposes or for resetting the system in the event of a failure.

Open-drain reset output:

The reset output of the MAX6324CUT23+T is an open-drain output. This means that it can be connected to a variety of different types of reset circuits, such as active-low reset circuits or active-high reset circuits. The open-drain reset output is also useful for connecting multiple MAX6324CUT23+T devices in parallel.

Applications:

The MAX6324CUT23+T is typically used in applications such as microprocessor systems, embedded systems, industrial control systems, battery-powered systems, and consumer electronics. In microprocessor systems, the MAX6324CUT23+T can be used to monitor the power supply voltage and reset the microprocessor if the voltage falls below a preset threshold. This prevents the microprocessor from becoming unstable or crashing. In embedded systems, the MAX6324CUT23+T can be used to reset the system in the event of a failure. In industrial control systems, the MAX6324CUT23+T can be used to monitor the power supply voltage and reset the system if the voltage falls below a preset threshold. This prevents the system from becoming unstable or causing damage to equipment. In battery-powered systems, the MAX6324CUT23+T can be used to reset the system in the event that the battery voltage drops below a preset threshold. This helps to extend the battery life of the system. In consumer electronics, the MAX6324CUT23+T can be used to reset the system in the event that a button is pressed or a certain event occurs. This allows the user to easily restart the device if it becomes unresponsive or malfunctions.

Overall, the MAX6324CUT23+T is a versatile and easy-to-use reset/POR supervisor that can be used in a variety of applications. It is a good choice for applications where a simple and reliable reset solution is needed.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
MaxLinear Inc
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess