EN
  • EN
  • DE
  • IT

MAX6320PUK29DY+T

Part No MAX6320PUK29DY+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MPU/RESET CIRC 2.93V SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 1.12 s Minimum
Voltage - Threshold 2.93V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 705183-MAX6320PUK29DY+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX6320P
Introduction Date January 01, 1999
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX6320PUK29DY+T CAD Model

Description

Maxim Integrated MAX6320PUK29DY+T Microprocessor Supervisory Circuit

The MAX6320PUK29DY+T is a highly reliable microprocessor (μP) supervisory circuit designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This compact and efficient device is engineered to monitor power supplies in μP and digital systems, providing a significant layer of protection against system failures due to unstable or failing power conditions.

This supervisory circuit is particularly designed to maintain system integrity through various features. One of its primary functions is to assert a reset signal to the μP whenever the VCC supply voltage falls below its preset threshold, ensuring that the μP restarts in a known state during power-up, power-down, or brownout conditions. The reset signal is maintained for a minimum of 140ms after VCC has risen above the reset threshold level, providing ample time for the system to stabilize.

The MAX6320PUK29DY+T operates over a wide voltage range and has a low supply current requirement, which makes it suitable for use in portable and low-power applications. The device comes in a compact 5-pin SOT-23 package, which is ideal for space-constrained applications.

Key features of the MAX6320PUK29DY+T include:

  • Factory-trimmed VCC reset threshold for high accuracy
  • Low, 1.2μA supply current, which enhances battery life in portable systems
  • Guaranteed reset valid to VCC = 1V, ensuring reliable operation during low voltage conditions
  • Immunity to short VCC transients, preventing false resets and system disturbances
  • 140ms min reset pulse width, providing a stable reset signal for the μP
  • Available in a small, 5-pin SOT-23 package, perfect for use in space-constrained designs

The MAX6320PUK29DY+T is ideal for a wide array of applications, including embedded systems, computers, controllers, intelligent instruments, and portable consumer electronics. Its robust design ensures that it can maintain system stability and prevent data corruption during adverse power supply conditions. With Maxim Integrated's reputation for quality and reliability, this supervisory circuit is an excellent choice for designers looking to enhance the operational safety and longevity of their digital systems.

You May Also Be Interested in

SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess