EN
  • EN
  • DE
  • IT

CTX10-2-R

Part No CTX10-2-R
Manufacturer Eaton Bussmann
Catalog Arrays, Signal Transformers
Description INDUCT ARRAY 2 COIL 10.58UH SMD  /  Unshielded 2 Coil Inductor Array 42.3 µH Inductance - Connected in Series 10.58 µH Inductance - Connected in Parallel 31mOhm Max DC Resistance (DCR) - Parallel 2.5 A Nonstandard
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Arrays, Signal Transformers
Mfr Eaton - Electronics Division
Series OCTA-PAC®
Package Tape & Reel
Number of Coils 2
Inductance - Connected In Parallel 10.58 µH
Inductance - Connected In Series 42.3 µH
Tolerance ±20%
Current Rating - Parallel 2.5 A
Current Rating - Series 1.25 A
DC Resistance (DCR) - Parallel 31mOhm Max
DC Resistance (DCR) - Series 125mOhm Max
Shielding Unshielded
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case Nonstandard
Dimension 0.450" L x 0.450" W (11.43mm x 11.43mm)
Height 0.235" (5.97mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.4000
Other Names CTX102R,513-1004-2,513-1004-1,513-1004-6,CTX10-2,Q3771029
Standard Package 800
Win Source Part Number 1009776-CTX10-2-R
Ultra Librarian 3D Model Ultra Librarian CTX10-2-R CAD Model

Description

The OCTA-PAC series signal transformers are designed for use in inductors, coils, and chokes. These transformers are manufactured by Eaton - Electronics Division and come in a standard package of 800.

  • Package/Case: Tape and Reel
  • Shielding: Unshielded
  • Tolerance: ±20%
  • Height: 0.235" (5.97mm)
  • Number of Coils: 2
  • Inductance (Series): 42.3 µH
  • Inductance (Parallel): 10.58 µH
  • Current Rating (Parallel): 2.5 A
  • Current Rating (Series): 1.25 A
  • DC Resistance (DCR) Parallel: 31mOhm Max
  • DC Resistance (DCR) Series: 125mOhm Max
  • Package/Case: Nonstandard
  • Operating Temperature: -40°C to 85°C

You May Also Be Interested in

Eaton Bussmann
INDUCT ARRAY 2 COIL 200.7UH SMD
Lowest to $4.7793
API Delevan Inc.
INDUCT ARRAY 2 COIL 20UH SMD
Need more? Email Us
Bourns Inc.
INDUCT ARRAY 2 COIL 1UH SMD
Need more? Email Us
Eaton Bussmann
INDUCT ARRAY 2 COIL 33.92UH SMD
Need more? Email Us
Bourns Inc.
INDUCT ARRAY 2 COIL 1MH SMD
Lowest to $1.0240
Eaton Bussmann
INDUCT ARRAY 2 COIL 16.09UH SMD
Lowest to $1.6889
Bourns Inc.
INDUCT ARRAY 2 COIL 4.7UH SMD
Lowest to $0.7574
Bourns Inc.
INDUCT ARRAY 2 COIL 47UH SMD
Lowest to $0.7608
Cooper Bussmann, Inc.
Inductors and Transformers | INDUCT ARRAY 6 COIL 78.4UH SMD
Lowest to $12.4047

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess