EN
  • EN
  • DE
  • IT

CTX5-4-R

Part No CTX5-4-R
Manufacturer Eaton Bussmann
Catalog Arrays, Signal Transformers
Description INDUCT ARRAY 2 COIL 4.9UH SMD / Inductor Power Wirewound 4.9uH/19.6uH 20% 100KHz 4.4A/2.2A 0.014Ohm/0.056Ohm DCR T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer Eaton
Series OCTA-PAC
Packaging Reel package
Number of Coils 2
Test Inductance - Connected In Series 19.6μH
Inductance - Connected In Parallel 4.9μH
Tolerance ±20%
Current Rating - Parallel 4.4A
Current Rating - Series 2.2A
DC Resistance (DCR) - Parallel 14 mOhm Max
DC Resistance (DCR) - Series 56 mOhm Max
Shielding Unshielded
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package Nonstandard
Dimension 0.550" L x 0.550" W (13.97mm x 13.97mm)
Height 0.250" (6.35mm)
Win Source Part Number 771926-CTX5-4-R
Popularity Medium
Supply and Demand Status Limited
Family Name CTX
Introduction Date April 19, 2006
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian CTX5-4-R CAD Model

Description

The CTX5-4-R is a common mode choke from Eaton Bussmann designed to suppress common mode noise in electronic circuits. It is a compact and robust component used for filtering unwanted signals while allowing differential signals to pass through unaffected. Its primary function is to improve electromagnetic compatibility (EMC) by reducing conducted emissions and susceptibility.

Applications

  • Switching power supplies
  • LED lighting
  • Data and signal lines
  • Audio equipment
  • Communication systems
  • Industrial control systems

Features

  • Compact Size: Space-saving design for dense circuit boards.
  • High Impedance: Effective suppression of common mode noise.
  • Wide Frequency Range: Operates effectively across a broad range of frequencies.
  • RoHS Compliant: Environmentally friendly, lead-free construction.
  • High Current Capacity: Capable of handling significant current levels.
  • Excellent Temperature Stability: Maintains performance over a wide temperature range.

Benefits

  • Reduced EMI/RFI: Minimizes electromagnetic and radio frequency interference.
  • Improved Signal Integrity: Enhances the quality of transmitted signals.
  • Increased System Reliability: Prevents noise from disrupting sensitive circuits.
  • Compliance with EMC Standards: Helps meet regulatory requirements for electromagnetic compatibility.
  • Simplified Design: Easy to integrate into existing circuit designs.

Additional Details

The CTX5-4-R features an inductance value of 5 mH. It is designed for a rated current of 4A. The DC resistance is typically low, minimizing power loss. This common mode choke is constructed with high-quality materials to ensure reliable performance and long-term stability. Its compact size makes it suitable for applications where space is limited. The CTX series from Eaton Bussmann is well-regarded for its performance and reliability in noise suppression applications. The choke is effective in attenuating noise generated by switching power supplies, motor drives, and other sources of electromagnetic interference. By reducing common mode noise, the CTX5-4-R helps to improve the overall performance and reliability of electronic systems. It is an essential component for ensuring compliance with EMC regulations and minimizing the risk of interference with other electronic devices.

You May Also Be Interested in

Bourns Inc.
INDUCT ARRAY 2 COIL 220UH SMD
Lowest to $1.7463
Bourns Inc.
INDUCT ARRAY 2 COIL 1MH SMD
Lowest to $1.0240
Eaton Bussmann
INDUCT ARRAY 2 COIL 15.01UH SMD
Lowest to $0.6915
Eaton Bussmann
INDUCT ARRAY 2 COIL 22.47UH SMD
Lowest to $0.2616
Bourns Inc.
INDUCT ARRAY 2 COIL 68UH SMD
Lowest to $0.8962
Bourns Inc.
INDUCT ARRAY 2 COIL 3.3UH SMD
Need more? Email Us
Eaton Bussmann
INDUCT ARRAY 2 COIL 49.64UH SMD
Need more? Email Us
Bourns Inc.
INDUCT ARRAY 2 COIL 100UH SMD
Lowest to $2.3232
Eaton Bussmann
INDUCT ARRAY 2 COIL 50.52UH SMD
Lowest to $2.7590

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2757 $51.0045
445+ $0.2262 $100.6590
685+ $0.2191 $150.0835
945+ $0.2121 $200.4345
1,220+ $0.2050 $250.1000
1,635+ $0.1838 $300.5130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess